Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396813-UTC78D08A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC78D08A CAD Model

Description

The UTC78D08A is a three-terminal positive voltage regulator with a fixed 8V output. It is similar to the UTC78D08 but likely features improved specifications such as tighter voltage tolerance or lower output noise. Manufactured by UTC (Unisonic Technologies Co., Ltd.), it's designed for applications requiring a stable 8V power supply.

Applications

  • Microcontroller Power Supply: Providing a stable 8V power source for microcontrollers and digital circuits.
  • Sensor Power Supply: Powering sensors and transducers requiring a stable 8V supply.
  • Industrial Automation: Used in industrial automation equipment for stable voltage regulation.
  • Linear Voltage Regulation: Stepping down and regulating a higher voltage to a stable 8V.
  • Precision Instrumentation: Providing a stable 8V for sensitive electronic components in precision instrumentation.

Features

  • Fixed 8V Output: Provides a stable and accurate 8V output voltage.
  • Internal Thermal Overload Protection: Protects the regulator from damage due to overheating.
  • Short Circuit Current Limiting: Limits the output current during short circuit conditions.
  • High Input Voltage Range: Operates with a relatively wide input voltage range.
  • Low Output Noise: Minimizes noise on the output voltage for sensitive applications.

Benefits

  • Stable and Reliable Power Supply: Ensures consistent performance of connected devices.
  • Overload Protection: Prevents damage to the regulator and connected devices in case of overload.
  • Simplified Circuit Design: Requires minimal external components for easy integration.
  • Cost-Effective Solution: Provides an efficient and cost-effective solution for voltage regulation.
  • Improved Accuracy: Potentially offers improved output voltage accuracy compared to standard 7808 regulators.

Additional Details

The UTC78D08A typically requires an input voltage higher than 8V, generally between 10V and 25V. Heat sinking may be required depending on the load current and input voltage. The datasheet will provide detailed electrical characteristics, thermal specifications, and application examples. The 'A' suffix likely indicates an improved version with tighter specifications or higher performance.

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for UPC813G2-E2
NEC
Need more? Email Us
ECAD model for UPC812G2-A
NEC
Need more? Email Us
ECAD model for UPC8104G
NEC
Need more? Email Us
ECAD model for UPC7153B
NEC
Need more? Email Us
ECAD model for UPC789G2
NEC
Need more? Email Us
ECAD model for UPC8015GK-9EU
NEC
Lowest to $3.2445
ECAD model for UPC659AGS-E1
NEC
Bipolar Analog Integrated Circuit
Need more? Email Us
ECAD model for UPC832C
NEC
Need more? Email Us
ECAD model for UPC7076GT-E2

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention