EN
  • EN
  • DE

UTC9012

Part No UTC9012
Manufacturer UTC
Catalog Electronic Wholesale
Description PNP EPITAXIAL SILICON TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278635-UTC9012
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC9012 CAD Model

Description

The UTC9012 is a PNP general-purpose transistor manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for use in a wide range of amplifier and switching applications. This transistor is commonly used in audio amplifiers, signal processing circuits, and as a switch in various electronic circuits.

Applications:

  • Audio Amplifiers
  • Signal Processing Circuits
  • Switching Applications
  • Driver Stages
  • General-Purpose Amplification

Features:

  • PNP Transistor
  • High Collector Current: Capable of handling significant current levels.
  • Low Saturation Voltage: Provides efficient switching performance.
  • High Gain: Offers good amplification characteristics.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Versatile Application: Suitable for a wide range of applications.
  • Efficient Switching: Low saturation voltage ensures minimal power loss.
  • Good Amplification: High gain allows for effective signal amplification.
  • Reliable Operation: Designed for stable performance under various conditions.
  • Cost-Effective: Provides a simple and inexpensive transistor solution.

Additional Details:

The UTC9012 is typically packaged in a TO-92 package, making it suitable for through-hole mounting. Its key electrical characteristics include a collector-base voltage (VCBO) of -40V, a collector-emitter voltage (VCEO) of -25V, and an emitter-base voltage (VEBO) of -5V. The continuous collector current (IC) is -0.5A, and the power dissipation is 0.625W. The current gain (hFE) typically ranges from 85 to 200. It is designed to operate over a wide temperature range. The transistor's performance characteristics make it well-suited for use in both linear and switching circuits. It is a popular choice for applications requiring a reliable and general-purpose PNP transistor.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess