EN
  • EN
  • DE

UT621024PC-70L

Part No UT621024PC-70L
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396697-UT621024PC-70L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT621024PC-70L CAD Model

Description

The UT621024PC-70L is a 1,048,576-bit low power CMOS static RAM organized as 131,072 words by 8 bits. It is manufactured using high performance, high reliability CMOS technology. This SRAM device is particularly well-suited for applications requiring low power consumption and high-speed operation. Its fully static operation requires no clock or refreshing circuits. The device operates from a single 5V power supply and all inputs and outputs are TTL-compatible.

Applications

  • Portable computing devices
  • Battery-backed memory systems
  • Data buffering in embedded systems
  • Cache memory
  • Digital signal processing (DSP) applications

Features

  • Low power consumption: Ideal for battery-powered applications.
  • High-speed access time: 70ns access time ensuring rapid data retrieval and storage.
  • Single 5V power supply: Simplified power requirements for ease of integration.
  • TTL-compatible inputs/outputs: Seamless interface with standard TTL logic circuits.
  • Fully static operation: Eliminates the need for external clock or refresh circuitry, simplifying design and reducing power consumption.
  • Three-state outputs: Allows for memory expansion through simple OR-tying.
  • Data retention voltage: Guarantees data integrity during power loss scenarios.
  • Operating temperature range: Operates reliably across a broad temperature range.
  • Package Type: Available in DIP package.

Benefits

  • Extended battery life: Low power consumption prolongs operational time in portable devices.
  • Improved system performance: Fast access time enhances overall system responsiveness.
  • Simplified system design: Single power supply and TTL compatibility reduce design complexity.
  • Enhanced data reliability: Static operation ensures data integrity without refresh cycles.
  • Flexible memory expansion: Three-state outputs enable easy memory scaling.

The UT621024PC-70L's low-power design makes it suitable for applications where power consumption is a critical factor. Its fast access time and static operation also contribute to its versatility in various memory-intensive applications. The use of CMOS technology ensures high reliability and performance over a wide range of operating conditions. The device is packaged in a DIP (Dual In-Line Package) for easy integration into existing circuit boards and prototyping environments. The 70ns access time allows for quick reading and writing of data, contributing to overall system speed and efficiency. Its three-state outputs simplify memory expansion, enabling designers to easily increase memory capacity as needed. The TTL compatibility ensures a seamless interface with other digital components.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $32.5000
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
ON Semiconductor
Lowest to $3.3622

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess