Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Card Guide Accessories
Mfr Vector Electronics
Package Bulk
Product Status Active
Accessory Type Mounting Bracket Kit
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 915538-CM05
Ultra Librarian 3D Model Ultra Librarian CM05 CAD Model

Description

The CM05 is a mounting bracket kit from Vector Electronics.

  • Product Type: Mounting Bracket Kit
  • Category: Boxes, Enclosures, Racks
  • Accessory Type: Card Guide
  • Package: Bulk
  • Pieces per Package: 1
  • Status: Active
  • REACH Compliance: Unaffected

You May Also Be Interested in

Vector Electronics
CARD MOUNTING KIT 4HP NO FRT PNL
Lowest to $0.5653
ECAD model for CM04
Vector Electronics
CARD MOUNTING KIT BRCKT PLASTIC
Lowest to $0.3842
ECAD model for CM05
Bivar Inc.
INSRT/EXTRCT PCB 1.50" .125" NAT
Need more? Email Us
ECAD model for 1107310-125 NT
Essentra Components
CARD EJECTOR WHITE 1/16"
Need more? Email Us
ECAD model for RCP-36

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3842 $65.3140
410+ $0.3156 $129.3960
640+ $0.3053 $195.3920
875+ $0.2962 $259.1750
1,135+ $0.2859 $324.4965
1,520+ $0.2561 $389.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,620 pieces
MOQ: 170 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention