Products specifications Report Issue?

Reference Date Code 06+
Reference case QFN
Manufacturer Vimicro
Win Source Part Number 757924-VC0917
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VC0917 CAD Model

Description

This electronic component is manufactured by Vimicro and has a Win Source Part Number of 757924-VC0917. The supply and demand status is balanced. It has a reference case of QFN and a reference date code of 06+.

You May Also Be Interested in

Cree Inc.
XLamp XT-E High-Voltage White LEDs | LED XLAMP COOL WHITE 5000K 2SMD
Lowest to $16.1493
ECAD model for XTEHVW-Q0-0000-00000LDE3
Torex Semiconductor Ltd
Low ESR Caps Compatible High Speed LDO Voltage Regulators with ON/OFF Switch
Need more? Email Us
ECAD model for XC6221A301MR
Panasonic
2-pole 5 mm Surface Mount Relay, JIS C0806 compliant Measurement equipment | RELAY TELECOM DPDT 1A 3VDC
Lowest to $1.7603
ECAD model for TQ2-L2-3V
EIC discrete Semiconductors
AUTOMOTIVE SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Need more? Email Us
ECAD model for TPSMC8.2A
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ10B5
SECOS
P-Ch Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for SSD20P06-135D
Torex Semiconductor Ltd
Ceramic Capacitor Compatible, Step-up DC/DC Controllers
Need more? Email Us
ECAD model for XC9104D091DR
UTC
2.3A, 20V P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for UT2301ZL-AE3-R
Frontier Electronics.
6A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
ECAD model for SS66

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention