Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1122920-20CUT10
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 20CUT10 CAD Model

Description

The 20CUT10 is a 20 Amp, 100 Volt Ultrafast Rectifier from Vishay. This rectifier is designed for high-efficiency, fast-switching applications where minimizing power loss and maximizing speed are crucial. It is ideal for use in power supplies, inverters, and other power conversion circuits.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Freewheeling diodes in inverters
  • High-frequency rectification

Features

  • Ultrafast Recovery Time: Provides extremely fast reverse recovery, reducing switching losses.
  • High Current Capability: Rated for a forward current of 20 Amps.
  • High Voltage Rating: Rated for a reverse voltage of 100 Volts.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents during startup and transient events.
  • Low Leakage Current: Minimizes reverse leakage current, improving efficiency.

Benefits

  • Increased Efficiency: Ultrafast recovery time reduces switching losses, improving overall efficiency.
  • Reliable Performance: High current and voltage ratings ensure reliable operation in demanding applications.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes power dissipation and heat generation.
  • Improved System Reliability: High surge current capability protects the rectifier from transient events.
  • Compact Design: Available in standard packages for easy integration into circuit designs.

Additional Details

The 20CUT10 is typically available in a TO-220AC package. The operating temperature range is typically from -65°C to +175°C. The ultrafast recovery time is typically in the range of 25ns to 50ns, depending on the operating conditions. Proper heatsinking is required to dissipate heat generated during operation, especially at high currents. The forward voltage drop is typically around 0.8V to 1.0V at rated current. The reverse leakage current is typically in the microampere range. The high surge current capability makes it suitable for applications with frequent start-up cycles.

You May Also Be Interested in

Hitachi, Ltd
SILICON NPN TRIPLE DIFFUSED PLANAR
Need more? Email Us
ECAD model for 2SC5207A
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (HIGH POWER SWITCHING, MOTOR CONTROL APPLICATIONS)
Need more? Email Us
ECAD model for 2SD1314
STMicroelectronics
QUAD EXCLUSIVE OR GATE
Need more? Email Us
ECAD model for 74ACT86
Analog Devices Inc.
Pin Programmable Precision Voltage Reference
Lowest to $18.5085
ECAD model for AD584
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $9.3939
ECAD model for AD7943BRS
NXP / Nexperia
3.3V LVT 16-bit transceiver with 30ohm termination resistors 3-State
Lowest to $0.9417
ECAD model for 74LVT162245B
Advanced Micro Devices
8 Megabit (1 M x 8-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $7.3050
ECAD model for AM29LV008BB-70REF
ON Semiconductor
Octal D-Type Latch with 3-STATE Outputs | IC LATCH OCT D-TYPE 3ST 20TSSOP
Need more? Email Us
ECAD model for 74ABT573CMTC
Microsemi Corporation
P-CHANNEL MOSFET | MOSFET P-CH 100V TO-254AA
Lowest to $80.8991
ECAD model for 2N7236

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention