Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1157596-BZW03C56
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZW03C56 CAD Model

Description

The BZW03C56 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic circuits from voltage transients caused by events such as electrostatic discharge (ESD), inductive load switching, and lightning strikes. This diode provides a robust and reliable solution for overvoltage protection.

Applications

  • Protection of sensitive electronic equipment
  • Industrial control systems
  • Telecommunications equipment
  • Consumer electronics
  • Power supplies

Features

  • Clamping Voltage: Designed to clamp voltage at a specific level (related to the 56 in the part number which usually references the standoff voltage).
  • High Surge Current Capability: Capable of withstanding high surge currents without performance degradation.
  • Low Incremental Surge Resistance: Provides efficient clamping during surge events.
  • Fast Response Time: Quickly reacts to transient voltage events.
  • Glass passivated junction for reliability.
  • Available in a DO-15 package.

Benefits

  • Improved System Reliability: Protects electronic components from damage due to voltage transients, enhancing the overall reliability of the system.
  • Reduced Downtime: Minimizes the risk of equipment failure caused by overvoltage events, reducing downtime and maintenance costs.
  • Cost-Effective Protection: Offers an economical solution for safeguarding electronic equipment.
  • Simplified Design: Easy to integrate into various circuit designs.

Additional Details

The BZW03C56 uses a glass-passivated junction to ensure improved reliability and performance. It is typically available in a DO-15 package. Key specifications include peak pulse power dissipation rating (consult datasheet), reverse standoff voltage (around 56V), and clamping voltage. Refer to the Vishay datasheet for detailed information on electrical characteristics, absolute maximum ratings, and thermal considerations when using this TVS diode. Proper application within specified limits ensures optimal protection and long-term reliability.

Always consult the official Vishay datasheet for the BZW03C56 before using this component in any circuit design to ensure correct application and avoid damage to the diode or other components.

You May Also Be Interested in

Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC)
Lowest to $14.0140
ECAD model for CY8C3445AXI-104
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for CEB13N10
Renesas Electronics America
Triac Medium Power Use
Lowest to $2.4294
ECAD model for BCR12KM-12LA
COSMO
REED RELAY
Need more? Email Us
ECAD model for D2A240000
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 30 Volts CURRENT 0.5 Ampere
Need more? Email Us
ECAD model for CH551S-30PT
Cypress Semiconductor Corp
64, 256, 512, 1K, 2K, 4K x 18 Synchronous FIFOs
Need more? Email Us
ECAD model for CY7C4225-10JC
Diodes Incorporated
NPN PRE-BIASED SMALL SIGNAL SOT-523 SURFACE MOUNT TRANSISTOR
Need more? Email Us
ECAD model for DDTC115EE-7
Vishay
Fast Silicon Mesa Rectifiers
Lowest to $0.6223
ECAD model for BYT52G
Eutech Microelectronics
Low Cost 1A Linear Battery Charge Controllers
Need more? Email Us
ECAD model for EUP8051-42QIR1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention