Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1167632-DG535
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG535 CAD Model

Description

The DG535 is a monolithic CMOS Quad SPST (Single-Pole, Single-Throw) analog switch manufactured by Vishay. Designed for high-performance analog signal switching, it features low on-resistance and charge injection. Being an End-of-Life (EOL) component, the DG535 is typically used in maintaining legacy systems or for replacements where a direct substitute is required without significant redesign.

Applications

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Audio and Video Signal Routing
  • Sample and Hold Circuits
  • Communication Systems

Features

  • Low On-Resistance: Minimizes signal attenuation and distortion during switching.
  • Low Charge Injection: Reduces switching transients and improves signal integrity.
  • Wide Analog Signal Range: Accommodates a broad range of signal amplitudes.
  • TTL/CMOS Compatible Logic: Enables easy interfacing with digital control circuits.
  • Break-Before-Make Switching: Prevents momentary shorting during channel transitions.

Benefits

  • Enhanced Signal Quality: Low on-resistance and charge injection ensure accurate signal transmission.
  • Improved System Performance: Fast switching speeds enable high-speed data acquisition and routing.
  • Simplified Design: TTL/CMOS compatibility reduces interface complexity.
  • Increased Reliability: Robust design ensures stable operation in demanding applications.
  • Versatile Applications: Suitable for various analog signal switching applications.

Technical Specifications

The DG535 typically operates with supply voltages ranging from ±4.5V to ±18V. It features low on-resistance values, generally a few tens of ohms. Switching times are in the nanosecond range. The device is available in various packages, including DIP and SOIC. Its operating temperature range is typically from -40°C to +85°C.

Although the DG535 is an End-of-Life product, its performance characteristics make it a viable option for existing systems needing analog signal switching. Designers should consider newer alternatives for new designs due to its EOL status.

You May Also Be Interested in

NXP / Nexperia
Rectifier diodes ultrafast, rugged
Lowest to $0.3958
ECAD model for BYV32EB
Fairchild/ON Semiconductor
2.7A, 1.2V Low Dropout Linear Regulator for VRM8.5
Need more? Email Us
ECAD model for FAN1589
EPCOS (TDK)
SAW IF filter
Need more? Email Us
ECAD model for B1707
National Semiconductor (TI)
Hex Unified Bus Receiver
Need more? Email Us
ECAD model for DS7837J
Atmel
Two-wire Serial EEPROM
Lowest to $0.6108
ECAD model for AT24C01B
Alliance Memory, Inc.
5V/3.3V 256K x 16 CMOS SRAM
Need more? Email Us
ECAD model for AS7C4098-15TC
QT Optoelectronics
6-pin phototransistor optocouplers
Need more? Email Us
ECAD model for CNX83A
Infineon Technologies
BUFFER GATE DRIVER INTEGRATED CIRCUIT
Lowest to $9.1636
ECAD model for AUIR08152STR
Rohm Semiconductor
Standard 36V Stepping Motor Drivers
Need more? Email Us
ECAD model for BD6395FP-E2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention