The SI4802DY-T1 is a P-Channel 30 V (D-S) MOSFET from Vishay. It is designed to provide efficient power switching in a variety of applications. This MOSFET offers low on-resistance and fast switching speeds, which contribute to minimizing power losses and improving overall system efficiency. The 'T1' suffix indicates tape and reel packaging for automated assembly processes.
Applications:
- DC-DC converters
- Load switches
- Power management in portable devices
- Motor control applications
Features:
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Fast switching speed
- 30V Drain-Source Voltage
- TrenchFET® Power MOSFET technology
- Lead (Pb)-free and Halogen-free
- Surface Mount Package
Benefits:
- Improved power efficiency due to low RDS(on)
- Reduced power losses, leading to cooler operation
- High current capability for demanding applications
- Simple gate drive requirements
- Compact footprint for space-constrained designs
- Environmentally friendly due to lead-free and halogen-free construction
Additional Details:
The SI4802DY-T1 utilizes Vishay's TrenchFET® power MOSFET technology, which enhances its performance characteristics. The low on-resistance minimizes conduction losses, while the fast switching speed reduces switching losses. The MOSFET is available in a surface mount package, making it suitable for automated assembly processes. It is designed to meet the stringent requirements of modern power management applications. The absolute maximum ratings include a drain-source voltage of 30V, a gate-source voltage of ±20V, and a continuous drain current that depends on the specific mounting and thermal conditions. The operating junction temperature range is typically -55°C to +150°C.