Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1250645-SL44-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian SL44-E3 CAD Model

Description

The SL44-E3 from Vishay is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This device is characterized by its fast response time, low clamping voltage, and high surge capability, making it suitable for a wide range of applications.

Applications:

  • I/O Port Protection: Protects input/output ports of microcontrollers and other integrated circuits.
  • Data Line Protection: Safeguards data lines in communication interfaces such as USB and Ethernet.
  • Power Supply Protection: Protects power supplies from voltage surges and transients.
  • Automotive Electronics: Used in automotive systems to protect against voltage spikes.

Features:

  • Transient Voltage Suppression (TVS): Provides effective protection against voltage transients.
  • Fast Response Time: Quickly clamps transient voltages to safe levels.
  • Low Clamping Voltage: Minimizes stress on protected components.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Small Form Factor: Compact package for space-constrained applications.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage caused by voltage transients.
  • Reduced Downtime: Prevents equipment failure due to voltage surges.
  • Improved System Performance: Ensures stable operation by suppressing voltage spikes.
  • Cost-Effective Protection: Provides affordable protection against transient voltages.
  • Easy Integration: Small form factor simplifies design and assembly.

Additional Details:

The SL44-E3 TVS diode is designed to operate over a wide temperature range and offers excellent reliability. Its key electrical parameters include reverse standoff voltage, breakdown voltage, and clamping voltage. The device's surge capability is specified in terms of peak pulse current (IPP) and surge waveform (e.g., 8/20 μs). This TVS diode is suitable for protecting a variety of electronic circuits and systems. Refer to the datasheet for detailed electrical characteristics, application guidelines, and surge testing information.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5653 $65.0095
280+ $0.4644 $130.0320
435+ $0.4489 $195.2715
600+ $0.4347 $260.8200
770+ $0.4204 $323.7080
1,035+ $0.3764 $389.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,000 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention