EN
  • EN
  • DE

SML4739A-E3/5A

Part No SML4739A-E3/5A
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 1W DO214AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 9.1V
Tolerance ±5%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 5 Ohm
Current - Reverse Leakage @ Vr 10μA @ 7V
Temperature Range - Operating 150°C
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Win Source Part Number 1098386-SML4739A-E3/5A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SML4739A-E3/5A CAD Model

Description

The SML4739A-E3/5A is a Zener diode manufactured by Vishay. It is designed to provide voltage regulation and protection in a variety of electronic circuits. The Zener diode maintains a relatively constant voltage across its terminals when reverse biased, making it suitable for voltage stabilization and overvoltage protection.

Applications

  • Voltage Regulation: Providing a stable voltage reference in circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes.
  • Clipping Circuits: Clipping or limiting voltage signals.
  • Voltage Shifting: Shifting voltage levels in circuits.
  • Power Supply Protection: Protecting power supplies from overvoltage conditions.
  • Communication Equipment: Protecting communication equipment from voltage surges.

Features

  • Zener Diode: Provides voltage regulation and protection.
  • Precise Zener Voltage: Maintains a stable voltage across its terminals.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • High Surge Capability: Can withstand high surge currents.
  • Surface Mount Package: Available in a surface mount package for easy PCB assembly.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Circuit Protection: Protects sensitive electronic components from damage.
  • Stable Voltage Reference: Provides a stable and reliable voltage reference.
  • Improved Reliability: Enhances the reliability of electronic devices.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Easy to Use: Simple to integrate into existing circuits and systems.

Additional Details

The SML4739A-E3/5A has a Zener voltage of 9.1V with a tolerance of approximately ±5%. The power dissipation is typically 1W. It is available in a DO-214AC (SMA) surface-mount package. The low reverse leakage current ensures efficient operation and minimal power loss. Zener diodes are widely used in electronic circuits to provide voltage regulation, protection, and other essential functions. The specific voltage rating of the Zener diode should be selected based on the specific requirements of the application.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8921 $57.8420
49+ $2.3735 $116.3015
76+ $2.2996 $174.7696
104+ $2.2257 $231.4728
135+ $2.1506 $290.3310
180+ $1.9289 $347.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,100 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess