EN
  • EN
  • DE

TCMT4100-T1-E3

Part No TCMT4100-T1-E3
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Vishay
Win Source Part Number 215429-TCMT4100-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCMT4100-T1-E3 CAD Model

Description

The TCMT4100-T1-E3 is an infrared (IR) emitting diode from Vishay Semiconductors. This device is designed to emit infrared light, typically used in applications such as remote controls, light barriers, and optical sensors. The 'T1' suffix indicates that it's supplied on tape and reel for automated assembly, and the 'E3' indicates it's lead-free and RoHS compliant.

Applications:

  • Remote control systems for televisions, DVD players, and other consumer electronics
  • Light curtains and barriers for safety and automation equipment
  • Optical sensors for object detection and proximity sensing
  • IR data transmission applications
  • Smoke detectors

Features:

  • High radiant intensity for efficient IR emission
  • Peak wavelength of 950 nm
  • Surface-mount device (SMD) package
  • Lead (Pb)-free and RoHS compliant
  • Low forward voltage
  • High reliability

Benefits:

  • Improved signal transmission distance and reliability in remote control applications due to the high radiant intensity.
  • Easy and cost-effective integration into automated assembly lines because of the SMD package and tape-and-reel format.
  • Compliance with environmental standards, reducing hazardous waste and contributing to greener products.
  • Extended battery life in portable devices, thanks to the low forward voltage requirements.
  • Long-term performance and reduced maintenance costs due to the device's high reliability.

Additional Details:

The TCMT4100-T1-E3 operates at a peak wavelength of 950 nm, which is a common wavelength for IR communication. It is housed in a molded plastic package designed for surface mounting on printed circuit boards (PCBs). The radiant intensity is a critical parameter, specifying the power of the emitted IR light. The forward voltage indicates the voltage required to drive the diode at its optimum performance. The 'T1' designation in the part number indicates it comes in a tape and reel packaging for automated pick-and-place assembly, and the 'E3' suffix means it is lead-free and conforms to RoHS environmental standards. This IR emitter is a versatile component suitable for various applications that demand efficient and reliable infrared light emission.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0636 $53.1800
105+ $0.9963 $104.6115
160+ $0.9626 $154.0160
225+ $0.8953 $201.4425
295+ $0.8617 $254.2015
365+ $0.8280 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,920 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess