EN
  • EN
  • DE

TZMF12-GS

Part No TZMF12-GS
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 397444-TZMF12-GS
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TZMF12-GS CAD Model

Description

The TZMF12-GS is a transient voltage suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), lightning, inductive load switching, and other transient voltage events.

Applications:

  • I/O Interface Protection: Commonly used to protect data lines and communication ports from ESD and surge events.
  • Automotive Electronics: Found in automotive control units (ECUs) and other systems requiring robust transient voltage protection.
  • Industrial Equipment: Protects sensitive electronics in industrial control systems and machinery.
  • Consumer Electronics: Used in televisions, set-top boxes, and other consumer devices to protect against voltage surges.
  • Power Supplies: Provides overvoltage protection in power supply circuits.

Features:

  • Surface Mount Package: Uses a slim Flatpack (SL-FLAT) package for efficient board space utilization and good thermal performance.
  • Glass Passivated Junction: Provides high reliability and stable performance.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event, preventing damage.
  • High Surge Capability: Designed to withstand high transient currents.
  • Uni-directional Configuration: Provides protection for DC circuits.
  • Compliant to RoHS directive 2011/65/EU and in accordance to WEEE 2002/96/EC

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage, improving overall system reliability and lifespan.
  • Reduced Downtime: Prevents equipment failure due to voltage transients, minimizing downtime and maintenance costs.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic circuits from transient voltage events.
  • Simplified Circuit Design: Easy to implement in various circuit designs due to its compact size and standard package.
  • Improved Product Safety: Ensures product safety by protecting against potentially hazardous voltage surges.

Additional Details:

The TZMF12-GS has a standoff voltage of 12V. It is crucial to consult the datasheet for specific electrical characteristics, surge current ratings, and application guidelines. The device should be mounted according to the manufacturer's recommendations for optimal performance. Always ensure that the TVS diode's specifications are appropriate for the intended application's voltage and current requirements.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess