EN
  • EN
  • DE

TC7PG17AFE

Part No TC7PG17AFE
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358435-TC7PG17AFE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7PG17AFE CAD Model

Description

The TC7PG17AFE is a high-speed CMOS 2-input buffer/line driver from Toshiba Semiconductor and Storage. This device is designed for applications requiring low power consumption and high-speed operation. It operates across a wide voltage range, making it suitable for various digital logic systems.

Applications

  • High-speed data transmission
  • Clock drivers
  • Level shifting
  • General-purpose logic circuits
  • Buffer applications

Features

  • High-speed operation: tpd = 2.7 ns (typ.) at VCC = 5 V
  • Low power dissipation: ICC = 2 μA (max) at VCC = 5.5 V
  • Wide operating voltage range: VCC = 1.65 V to 5.5 V
  • Input voltage Level: Compatible with 1.8V to 5V CMOS Level
  • Output current: ±24mA (min) at VCC = 3.0 V, ±30mA (min) at VCC = 5.0 V
  • Operating temperature range: -40°C to 85°C
  • Package: US8
  • ESD protection: Machine Model = 200V, Human Body Model = 2000V

Benefits

  • Improved system performance due to high-speed operation.
  • Reduced power consumption contributes to energy efficiency.
  • Versatile application due to wide operating voltage range.
  • Enhanced reliability through robust ESD protection.
  • Simplified integration due to standard US8 package.

Additional Details

The TC7PG17AFE is available in a US8 package. It is designed to be compatible with a wide range of CMOS logic families. The device’s high output drive capability allows it to drive heavily loaded lines without significant signal degradation. The input structures provide protection against electrostatic discharge (ESD), enhancing the device's robustness and reliability.

This buffer/line driver is particularly well-suited for applications where signal integrity and low power consumption are critical. The TC7PG17AFE’s specifications ensure reliable performance in demanding environments. Its propagation delay characteristics make it a favorable choice for high-speed data transmission systems. The device’s input and output voltage characteristics make it easier to interface with various digital logic circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess