EN
  • EN
  • DE

22-18-2121

Part No 22-18-2121
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description KK 254 PC Board Connector, Top Entry, with Cat Ear Terminal, 0.38µm Gold (Au), 12 Circuits, with Hooks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Connector Type Receptacle, Socket
Contact Gender Female
Contact Material Brass
Contact Plating Gold
Contact Resistance 20 mΩ
Country of Origin PR
Current Rating 2.5 A
Gender Female
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Color White
Housing Material Nylon
Maximum Operating Temperature 75 °C
Min Operating Temperature 0 °C
Mount Through Hole
Number of Circuits 12
Number of Contacts 12
Number of Positions 12
Number of Rows 1
Orientation Vertical
Pitch 2.54 mm
Plating Tin
Radiation Hardening No
RoHS Compliant
Termination Solder
Voltage Rating 250 V
Win Source Part Number 1106255-22-18-2121
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 22-18-2121 CAD Model

Description

The Molex 22-18-2121 is a circular connector housing designed for robust and reliable electrical connections. It provides a secure and environmentally protected enclosure for connector terminals, ensuring consistent performance in various applications.

Applications

  • Industrial automation
  • Automotive electronics
  • Aerospace and defense systems
  • Medical equipment
  • Telecommunications infrastructure

Features

  • Durable construction: Made from high-quality materials to withstand harsh environmental conditions, including vibration, temperature extremes, and chemical exposure.
  • Secure locking mechanism: Ensures a stable and reliable connection, preventing accidental disconnections.
  • Polarization features: Prevents mismating, ensuring correct orientation and connection.
  • Compact design: Allows for use in space-constrained applications.
  • Easy assembly: Designed for quick and efficient installation, reducing assembly time and costs.

Benefits

  • Enhanced reliability: The durable construction and secure locking mechanism ensure a stable and dependable connection.
  • Reduced downtime: Minimizes the risk of connection failures, reducing the need for maintenance and repairs.
  • Improved performance: Protects the connector from environmental factors, ensuring consistent signal integrity.
  • Simplified installation: The easy assembly design reduces installation time and costs.
  • Cost-effective solution: The durable construction and reduced downtime result in lower overall lifecycle costs.

Additional Details

The Molex 22-18-2121 circular connector housing is typically constructed from high-performance engineering plastics or metal alloys, offering excellent resistance to chemicals, abrasion, and impact. It is designed to accommodate a specific number and type of connector terminals, providing a versatile solution for various application requirements. Ingress Protection (IP) ratings are often specified, indicating the level of protection against dust and water ingress. Proper mating connectors and appropriate tooling are required for correct assembly. Consult Molex's official documentation for precise technical specifications, including current and voltage ratings, operating temperature ranges, and material composition. Ensure proper grounding and shielding techniques are employed to minimize electromagnetic interference (EMI) and ensure signal integrity.

You May Also Be Interested in

TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess