Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 21 Weeks
Features Zener Diode 6.2 V 500 mW - Through Hole DO-35 (DO-204AH)
Manufacturer Vishay
Series Automotive, AEC-Q101
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -65°C ~ 175°C
Mounting Through Hole
Package DO-204AH, DO-35, Axial
Case / Package DO-35 (DO-204AH)
Family Name TZX6V2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number TZX6V2D-TAPGITB, TZX6V2D-TAPGICT, TZX6V2D-TAP-ND
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901624-TZX6V2D-TAP
Ultra Librarian 3D Model Ultra Librarian TZX6V2D-TAP CAD Model

Description

The Vishay TZX6V2D-TAP is an electronic component from the automotive AEC-Q101 series. The manufacturer is Vishay.

  • Series: Automotive AEC-Q101
  • Type: Zener Diode
  • Voltage: 6.2V
  • Power: 500mW
  • Supply and Demand Status: Balanced
  • Quantity per Package: 10000
  • Win Source Part Number: 901624-TZX6V2D-TAP

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 6.2V 100MW VMN2
Need more? Email Us
ECAD model for CDZFHT2RA6.2B
Rohm Semiconductor
DIODE ZENER 17.96V 100MW VMN2
Lowest to $0.1252
ECAD model for CDZFHT2RA18B
Yangzhou yangjie electronic co., ltd
SOD-523 27V 0.2W Diodes Zener
Lowest to $0.0180
ECAD model for BZX584C27V
Microsemi Corporation
DIODE ZENER 6.4V 500MW DO35 / 6.4 Volt Temperature Compensated Zener Reference Diodes
Lowest to $11.8727
ECAD model for JANTX1N4568A-1
Panjit
SURFACE MOUNT SILICON ZENER DIOD
Lowest to $0.0277
ECAD model for BZT52-B2V4S_R1_00001
ON Semiconductor
DIODE ZENER 3.9V 225MW SOT23-3 / Zener Diode 3.9 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0398
ECAD model for SZBZX84C3V9ET1G
ON Semiconductor
Zener Voltage Regulators | DIODE ZENER 4.7V 200MW SOD323
Lowest to $0.0194
ECAD model for MM3Z4V7T1
Taiwan Semiconductor
DIODE ZENER 18V 1.5W DO214AC
Lowest to $0.0509
ECAD model for 1SMA5931H
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB
Lowest to $0.2394
ECAD model for BZX84-C27,235

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1,935+ $0.0336 $65.0160
4,695+ $0.0276 $129.5820
7,285+ $0.0267 $194.5095
10,000+ $0.0259 $259.0000
12,955+ $0.0250 $323.8750
17,345+ $0.0224 $388.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,080 pieces
MOQ: 1935 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention