EN
  • EN
  • DE

769-115/022-000

Part No 769-115/022-000
Manufacturer WAGO Corporation
Catalog Headers, Plugs and Sockets
Description TERM BLOCK PLUG 15POS 5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Plug, Female Sockets
Number of Positions 15
Positions Per Level 15
Number of Levels 1 (Mate), 2 (Input)
Pitch 0.197" (5.00mm)
Plug Wire Entry 225°
Termination Style Screwless - Push-In Spring
Mounting Type Free Hanging (In-Line)
Current - IEC 32A
Voltage - IEC 500 V
Wire Gauge or Range - AWG 12-28 AWG
Wire Gauge or Range - mm2 0.08-4mm²
Color Gray
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1571228-769-115/022-000
Ultra Librarian 3D Model Ultra Librarian 769-115/022-000 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
TERM BLOCK HDR 11POS VERT 5.08MM
Lowest to €2.1109
Phoenix Contact
TERM BLOCK HDR 7POS 90DEG 5.08MM
Lowest to €0.7916
Wurth Electronics Inc
TERM BLOCK HDR 2POS VERT 3.81MM
Lowest to €0.7019
Phoenix Contact
TERM BLOCK HDR 12POS 90DEG
Need more? Email Us
Phoenix Contact
TERM BLOCK PLUG 16POS 3.5MM
Lowest to €9.1033
WAGO Corporation
HEADER MALE VERTICAL 4POS
Lowest to €1.1990
Phoenix Contact
TERM BLOCK HDR 18POS 90DEG 3.5MM
Lowest to €8.9186
WAGO Corporation
THT FEMALE HEADER; 0.6 X 1.0 MM
Lowest to €2.4941
Phoenix Contact
TERM BLOCK HDR 2POS VERT 3.5MM
Lowest to €0.7916

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess