EN
  • EN
  • DE

0402B182K500CT

Part No 0402B182K500CT
Manufacturer Walsin Technology Corporation
Catalog Ceramic Capacitors
Description CAP CER 1800PF 50V X7R 0402 / 1800 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Walsin Technology Corporation
Packaging Reel - TR
Capacitance 1800 pF
Tolerance ±10%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Case / Package 0402 (1005 Metric)
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.022" (0.55mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 1292-1188-2,1292-1188-6,1292-1188-1
Standard Package 10,000
Win Source Part Number 1329907-0402B182K500CT
Ultra Librarian 3D Model Ultra Librarian 0402B182K500CT CAD Model

Description

The 0402B182K500CT is a multilayer ceramic capacitor (MLCC) manufactured by Walsin Technology Corporation. It is designed for general-purpose applications in electronic circuits, providing stable capacitance in a small form factor. This capacitor is commonly used for decoupling, bypassing, and filtering applications.

Applications:

  • Decoupling in digital circuits
  • Bypassing noise in analog circuits
  • Filtering in power supplies
  • Timing circuits
  • General-purpose applications in electronic devices

Features:

  • Small 0402 package size
  • Multilayer ceramic construction
  • Capacitance value of 1800 pF (1.8 nF)
  • Voltage rating of 50V
  • X7R dielectric material
  • RoHS compliant

Benefits:

  • Miniature size allows for high-density circuit designs, saving space on the PCB.
  • Stable capacitance over temperature variations due to the X7R dielectric material.
  • Reliable performance in demanding environments due to the robust ceramic construction.
  • Compliance with RoHS standards makes it suitable for environmentally conscious applications.
  • Suitable for high-volume manufacturing due to its compatibility with automated placement equipment.

Additional Details:

The 0402 package size refers to the physical dimensions of the capacitor, which are 0.04 inches by 0.02 inches. The 'B' in the part number indicates the temperature coefficient characteristic, in this case X7R. The '182' represents the capacitance value in picofarads (pF), with the '2' indicating a multiplier of 10^2 (18 x 10^2 = 1800 pF). 'K' denotes the capacitance tolerance of ±10%. The '500' represents the voltage rating of 50V. The X7R dielectric material offers a good balance between capacitance stability and size. Consult the datasheet for precise electrical characteristics, temperature coefficients, and impedance characteristics for optimal design and performance.

You May Also Be Interested in

TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess