Products specifications

Win Source Part Number WS1204277-1029000000
Win Source Part Number Cross
Manufacturer Weidmüller
Category Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series W
Package Bulk
Product Status Active
Type Feed Through
Number of Positions 2
Terminal - Width 16.0mm
Termination Style Screw
Current - IEC 125 A
Ultra Librarian 3D Model Ultra Librarian 1029000000 CAD Model

Description

Weidmüller is a leading international provider of solutions for electrical connectivity, transmission and conditioning of power, signal and data in industrial environments. The company with headquarters in Detmold/Germany develops, produces and sells products in the fi eld of electrical connectivity and electronics worldwide. www.power-signal-data.com

You May Also Be Interested in

On Shore Technology Inc.
TERM BLOCK PLUG 3POS 5.08MM
Need more? Email Us
ECAD model for EDZ1110/3
Phoenix Contact
TERM BLK 6P SIDE ENT 2.54MM PCB
Lowest to €2.9980
ECAD model for 1725698
Amphenol Anytek
TERM BLK MIDDLE 1POS 25.0MM GRAY
Need more? Email Us
ECAD model for DS2400108000G
Amphenol PCD
CONN TERM BLK 21POS 5MM R/A BK
Need more? Email Us
ECAD model for ESLM21100
Amphenol Anytek
TERM BLOCK HOUSING 14POS 5.08MM
Need more? Email Us
ECAD model for KV1450500000G
METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SR99S01VBNN02G7
METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SM99S01VBNN07G7
On Shore Technology Inc.
TERM BLOCK PLUG 2POS STR 5.08MM
Need more? Email Us
ECAD model for OSTTJ025152
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
ECAD model for 1041600000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention