EN
  • EN
  • DE
  • IT

39357-0008

Part No 39357-0008
Manufacturer Molex, LLC
Catalog Terminal Blocks
Description 3.50mm Pitch Beau Eurostyle Fixed Mount PCB Terminal Block, 8 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Material Copper
Contact Plating Tin
Country of Origin US
Current 12 A
Current Rating 17.5 A
Flammability Rating UL94 V-0
Gender Male
Halogen Free Low Halogen
Height 8.51 mm
Housing Color Black
Housing Material Nylon
Lead Free Lead Free
Length 24.5 mm
Max Operating Temperature 105 °C
Max Voltage Rating (AC) 300 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 8
Number of Contacts 8
Number of Levels 1
Number of Positions 8
Number of Positions Per Level 8
Number of Rows 1
Orientation Vertical
Packaging Bulk
Pitch 3.5 mm
RoHS Compliant
Schedule B 8536695050
Termination Screw
Voltage 300 V
Voltage Rating 300 V
Width 7.29 mm
Wire Gauge (Max) 28 AWG
Wire Gauge (Min) 16 AWG
Win Source Part Number 1121661-39357-0008
Categories Terminal Blocks
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 39357-0008 CAD Model

Description

The Molex LLC 1121661-39357-0008 is an 8-position, 1-level terminal block connector with a pitch of 3.5 mm.

  • Termination: Screw
  • Current Rating: 17.5 A
  • Material: Nylon
  • Length: 24.5 mm
  • Height: 8.51 mm
  • Width: 7.29 mm
  • Compliance: RoHS
  • Supply/Demand: Limited
  • Wire Gauge (Max): 28 AWG
  • Wire Gauge (Min): 16 AWG
  • Max Voltage: 300 V
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 3CIRC 0.3\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.562\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 10CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 10CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRCUIT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess