EN
  • EN
  • DE

2060-451/998-404

Part No 2060-451/998-404
Manufacturer WAGO Corporation
Catalog Terminal Blocks
Description SMD PCB TERMINAL BLOCK; PUSH-BUT / 1 Position Wire to Board Terminal Block Horizontal with Board Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Wire to Board
Mfr WAGO Corporation
Package Tape & Reel
Number of Levels 1
Positions Per Level 1
Mating Orientation Horizontal with Board
Current 9 A
Voltage 600 V
Wire Gauge 18-24 AWG
Mounting SMD (SMT)
Wire Termination Screwless - Push Button Clamp
Color White
Temperature Range - Operating -60°C ~ 105°C
Housing Material Polyphthalamide (PPA), Glass Filled
Contact Material - Plating Copper Alloy - Tin Plated
Clamp Material - Plating Copper Alloy
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Other Names 2060451/998404,02060-451/998-404,2943-2060-451/998-404,2943-2060-451/998-404-ND,2060-0451/0998-0404,2946-2060-451/998-404TR,02060451/998404,2946-2060-451/998-404,60320038,2946-2060-451/998-404DKR,2946-2060-451/998-404CT,3845-2060-451/998-404,2946-2060-451/998-404-ND
Standard Package 1,500
Win Source Part Number 1118715-2060-451/998-404
Ultra Librarian 3D Model Ultra Librarian 2060-451/998-404 CAD Model

Description

This electronic component is a connector/interconnect with a terminal block-wire to board category.

  • Win Source Part Number: 1118715-2060-451/998-404
  • Positions per Level: 1
  • Levels: 1
  • Voltage: 600 V
  • Housing Material: Polyphthalamide (PPA), Glass-Filled
  • Wire Termination: Screwless-Push Button Clamp
  • Contact Material-Plating: Copper Alloy-Tin Plated
  • Clamp Material-Plating: Copper Alloy
  • Temperature Range: -60°C to 105°C
  • Package: Tape and Reel
  • Mounting Type: SMD (SMT)

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.562\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.625\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.5\
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0998 $50.3990
1,070+ $0.0935 $100.0450
1,660+ $0.0904 $150.0640
2,385+ $0.0840 $200.3400
3,095+ $0.0809 $250.3855
3,865+ $0.0777 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess