Products specifications

Category Boxes, Enclosures, Racks - Boxes
Mfr Weidmuller
Series Klippon® TB
Package Bulk
Product Status Active
Container Type Box
Size / Dimension 18.898" L x 18.898" W (480.00mm x 480.00mm)
Height 5.906" (150.00mm)
Area (L x W) 357in² (2303cm²)
Design Cover Included
Material Metal, Steel
Color Unpainted
Features Mounting Flange, Sealing Gasket
Ratings IP66, IP67
Weight 23 lbs (10.4 kg)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7310.29.0065
Win Source Part Number 858677-950401
Ultra Librarian 3D Model Ultra Librarian 950401 CAD Model

Description

The Klippon® TB is a series of boxes designed for housing and protecting electronic components.

  • Series: TB
  • Features: Mounting Flange, Sealing Gasket
  • Material: Metal, Steel
  • Size Dimension: 18.898" L x 18.898" W (480.00mm x 480.00mm)
  • Height: 5.906" (150.00mm)
  • Rating: IP66, IP67

You May Also Be Interested in

Hammond Manufacturing
BOX STEEL GRAY 4"L X 4"W
Need more? Email Us
ECAD model for 1414A
Hammond Manufacturing
BOX STEEL GRAY 12"L X 10"W / Box Metal, Steel Gray Hinged Door, Lid 12.000" L x 10.000" W (304.80mm x 254.00mm) X 6.000" (152.40mm)
Need more? Email Us
ECAD model for C3R12106HCR
Hammond Manufacturing
BOX FIBERGLASS GRY 9.59"LX7.71"W
Need more? Email Us
ECAD model for PJ864RH
Hammond Manufacturing
BOX ABS BLACK 3.43"L X 2.28"W
Need more? Email Us
ECAD model for 1591XXLBK
Weidmuller
BOX PBT/PC 7.32"L X 5.95"W
Need more? Email Us
ECAD model for 50050
Hammond Manufacturing
BOX STEEL GRAY 30"L X 20"W / Box Metal, Steel Gray Hinged Door, Lid 30.000" L x 20.000" W (762.00mm x 508.00mm) X 9.000" (228.60mm)
Need more? Email Us
ECAD model for N1A30209
Hammond Manufacturing
BOX STEEL GRAY 20"L X 12"W
Need more? Email Us
ECAD model for EN4SD20126GY
Altech corporation
ENCLOSURE GRAY WITH TERMS 93X93X
Need more? Email Us
ECAD model for 804-407
Bud Industries
BOX PLAS GRAY 2.520"L X 2.280"W / Box Plastic, Polycarbonate Gray Cover Included 2.520" L x 2.280" W (64.01mm x 57.91mm) X 1.380" (35.05mm)
Need more? Email Us
ECAD model for PN-1320-A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention