EN
  • EN
  • DE
  • IT

110990051

Part No 110990051
Manufacturer Seeed Technology Co., Ltd
Catalog Boxes
Description CASE PLASTIC CLEAR / ATX Breakout Board V1.1 Acrylic Case V1 (DP10080)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Seeed Technology Co., Ltd
Container Type Case
Design Hand Held
Material Plastic, Acrylic
Color Translucent - Clear
Features ATX Breakout
Weight 0.134 lb (60.78g)
Win Source Part Number 770826-110990051
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 110990051 CAD Model

Description

The ATX Breakout is a translucent-clear plastic acrylic case designed by Seeed Technology Co., Ltd.

  • Weight: 0.134 lbs (60.78g)
  • Shipped From: Digi-Key
  • Container Type: Case
  • Categories: Boxes, Enclosures, and Racks
  • Estimated EOL Date: 2028
  • Popularity: Medium

You May Also Be Interested in

Hammond Manufacturing
Box Metal, Steel Gray Hinged Door, Lid 14.000" L x 12.000" W (355.60mm x 304.80mm) X 6.000" (152.40mm)
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 59H
Need more? Email Us
Weidmuller
BOX PBT/PC 7.32"L X 5.95"W
Need more? Email Us
Hammond Manufacturing
BOX S STEEL NAT 10"L X 8"W
Need more? Email Us
Adafruit Industries LLC
CASE PU FOAM PNK 4.61"L X 3.07"W
Need more? Email Us
Panduit Corp
X
Need more? Email Us
Omron
BOX ALUM NAT 11.29\
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 69H
Need more? Email Us
Hoffman Enclosures, Inc.
BOX PLASTIC GRAY 10.12"L X 6.1"W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess