EN
  • EN
  • DE

50050

Part No 50050
Manufacturer Weidmuller
Catalog Boxes
Description BOX PBT/PC 7.32"L X 5.95"W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Boxes
Mfr Weidmuller
Series Klippon® TBF
Package Bulk
Product Status Obsolete
Container Type Box
Size / Dimension 7.323" L x 5.945" W (186.00mm x 151.00mm)
Height 5.472" (139.00mm)
Area (L x W) 43.5in² (281cm²)
Design Cover Included
Material Plastic, PBT/PC Blend
Color Gray, Clear Cover/Door
Features PCB Supports
Ratings IP66
Material Flammability Rating UL94 V-2
Weight 2.3 lbs (1 kg)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.10.9000
Win Source Part Number 906998-50050
Ultra Librarian 3D Model Ultra Librarian 50050 CAD Model

Description

The 906998-50050 is a box from the Klippon TBF series.

  • Series: Klippon TBF
  • Color: Gray
  • Cover/Door: Clear
  • Features: PCB Supports
  • Size: 7.323" L x 5.945" W (186.00mm x 151.00mm)
  • Flammability Rating: UL94 V-2
  • Ingress Protection: IP66
  • Material: Plastic, PBT/PC Blend
  • Manufacturer: Weidmuller
  • Status: Obsolete

You May Also Be Interested in

Pomona Electronics
BOX ALUM BLUE 2.25"L X 1.38"W / Prisma Plus - G P System -front plate
Need more? Email Us
Omron
BOX NATURAL
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Hammond Manufacturing
Box Metal, Steel Gray Hinged Door, Lid 14.000" L x 12.000" W (355.60mm x 304.80mm) X 6.000" (152.40mm)
Need more? Email Us
Weidmuller
BOX PBT/PC 7.32"L X 5.95"W
Need more? Email Us
Omron
BOX ALUM NAT 11.29\
Need more? Email Us
Bud Industries
BOX PLASTIC GRAY 9.13"L X 3.15"W
Lowest to $37.1547
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 20"W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess