EN
  • EN
  • DE

WSN4140

Part No WSN4140
Manufacturer WIN SOURCE
Catalog Leakage protection circuit
Description Instant-on-earth leakage protector circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Family Leakage protection circuit
Win Source Part Number WSN4140
Manufacturer WIN SOURCE
Packaging SOP8 / DIP8
Alternative Part Number RV4140
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WSN4140 CAD Model

Description

The WSN4140 is a leakage protection circuit that is commonly used in electronic circuits.

  • Popularity: Medium
  • Manufacturer: WIN SOURCE
  • Packaging: SOP8/DIP8
  • Alternative Part Number: RV4140
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

WIN SOURCE
Low-power leakage protection circuit
Need more? Email Us
WIN SOURCE
Overvoltage and overcurrent protection High-speed leakage protection circuit
Need more? Email Us
WIN SOURCE
Low-power AC outlet leakage protector
Need more? Email Us
WIN SOURCE
High-speed leakage protection circuit
Need more? Email Us
WIN SOURCE
Ground fault detection or ground zero line leakage protector
Need more? Email Us
WIN SOURCE
Detection and protection of AC leakage control circuit
Need more? Email Us
WIN SOURCE
High-speed leakage protection circuit
Need more? Email Us
WIN SOURCE
Low-power leakage protection integrated circuit With SCR type
Need more? Email Us
WIN SOURCE
Periodic Testing Critical Grounding Circuit Breakers (GFCIs)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess