Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409777-W29C020CP90N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W29C020CP90N CAD Model

Description

The W29C020CP90N is a 2-Megabit (256K x 8) CMOS flash memory device produced by Winbond Electronics. This memory chip is engineered for applications demanding non-volatile storage, offering fast access times and reliable data retention. The 'CP' designation likely refers to a specific package type or temperature range. The '90N' indicates a typical access time of 90ns.

Applications

  • Embedded control systems requiring non-volatile storage for program code.
  • Industrial automation equipment for storing configuration parameters and operational data.
  • Networking devices, such as routers and switches, for boot code and system settings.
  • Point-of-sale (POS) terminals for storing transaction data and application software.
  • Medical devices requiring non-volatile memory for storing patient data and device configurations.

Features

  • High Speed: 90 ns access time.
  • Organization: 256K x 8 bits.
  • Single Power Supply: 5V operation.
  • Sector Architecture: Uniform sector erase architecture.
  • Programming Voltage: Single 12V programming voltage.
  • Endurance: Minimum 10,000 erase/program cycles.
  • Data Retention: 10 years data retention.
  • Package: DIP package (likely).

Benefits

  • Fast Access Time: Provides quick data retrieval for enhanced system performance.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Reliable Data Storage: Ensures data integrity and long-term preservation of stored information.
  • Simplified Programming: Eases the process of updating or modifying the stored data.
  • Versatile Usage: Adaptable for a variety of applications requiring non-volatile memory.

Additional Details

The W29C020CP90N operates using a single 5V power supply. Its sector erase capability allows for selective erasure of memory regions, offering flexibility in data management. The 'CP' likely indicates a specific package, possibly a ceramic or plastic DIP (Dual In-line Package). The 90ns access time is crucial for applications demanding rapid data access. This device offers a reliable and efficient solution for non-volatile memory requirements in various electronic systems.

You May Also Be Interested in

Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 85 MHz 8-SOIC
Lowest to $4.4796
ECAD model for AT25DF041B-SSHNHR-T
Micron Technology Inc.
IC FLASH 512MBIT SPI 24TPBGA / FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133 MHz 24-T-PBGA (6x8)
Lowest to $72.7273
ECAD model for MT25QU512ABB8E12-0AUT
GSI Technology
IC SRAM 4MBIT PARALLEL 100TQFP / SRAM - Synchronous, Standard Memory IC 4Mb (256K x 18) Parallel 250 MHz 100-TQFP (20x14)
Need more? Email Us
ECAD model for GS84018CGT-250I
Microchip Technology
IC EEPROM 1MBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 1Mb (128K x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $6.0475
ECAD model for 24AA1026-I/SN
Renesas Electronics America
Need more? Email Us
ECAD model for 71342LA70J8
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 68PGA / SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 35 ns 68-PGA (29.46x29.46)
Need more? Email Us
ECAD model for 7005L35G
Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48TFBGA / SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10 ns 48-TFBGA (6x8)
Need more? Email Us
ECAD model for AS7C316098A-10BIN
Micron Technology Inc.
Need more? Email Us
ECAD model for PC28F128P33B85B TR
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
ECAD model for 24LC025T-I/MNY

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention