EN
  • EN
  • DE
  • IT

WM8510GEDS

Part No WM8510GEDS
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description MONO CODEC WITH SPEAKER DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280397-WM8510GEDS
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8510GEDS CAD Model

Description

The WM8510GEDS is a high-performance, low-power stereo codec designed by Wolfson Microelectronics (now Cirrus Logic). This codec is optimized for portable audio applications, providing high-fidelity audio playback and recording capabilities while minimizing power consumption. It integrates a stereo DAC, stereo ADC, microphone amplifier, and headphone amplifier, making it a comprehensive audio solution for a wide range of devices.

Applications:

  • Portable media players (PMPs).
  • Mobile phones.
  • Digital voice recorders.
  • Personal navigation devices (PNDs).
  • USB audio interfaces.

Features:

  • High-performance stereo DAC with up to 24-bit resolution and 98dB SNR.
  • High-performance stereo ADC with up to 24-bit resolution and 94dB SNR.
  • Integrated headphone amplifier with output power up to 40mW.
  • Integrated microphone amplifier with adjustable gain.
  • Low power consumption.
  • Flexible digital audio interface (DAI).
  • I2C control interface.
  • Available in a small QFN package.

Benefits:

  • High-fidelity audio playback and recording.
  • Extended battery life in portable devices.
  • Simplified system design.
  • Reduced component count and board space.
  • Flexible connectivity options.
  • Easy to control and configure.

Additional Details:

The WM8510GEDS codec supports various audio formats, including PCM, I2S, and TDM. The integrated headphone amplifier is capable of driving a wide range of headphones with excellent audio quality. The microphone amplifier provides adjustable gain, allowing it to be used with different types of microphones. The flexible digital audio interface (DAI) allows the codec to be connected to various audio processors and other digital devices. The I2C control interface provides easy access to the codec's internal registers, allowing for precise control over its operation. The device typically operates from a single 3.3V supply.

Specific parameters to consider include the THD+N (Total Harmonic Distortion + Noise) which is very low, contributing to its high-fidelity audio performance. The device also features pop and click suppression circuitry to minimize unwanted noises during power-up and power-down sequences. Overall, its combination of high performance, low power consumption, and flexibility makes it well-suited for various portable audio applications.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess