Products specifications

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280427-WM8761
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8761 CAD Model

Description

The WM8761 is a high-performance stereo audio DAC (Digital-to-Analog Converter) from Wolfson Microelectronics plc (now Cirrus Logic). This DAC is designed to convert digital audio signals into analog audio signals with high fidelity and low distortion. It is used in a variety of audio equipment and applications where high-quality audio reproduction is required.

Applications

  • CD Players: Used to convert digital audio data from CDs into analog audio for playback.
  • DVD Players: Provides high-quality audio output for DVD movies and music.
  • Audio Interfaces: Used in professional audio interfaces for recording and playback.
  • Home Theater Systems: Delivers high-fidelity audio in home theater receivers and amplifiers.
  • Portable Audio Players: Used in high-end portable music players for audiophile-grade sound quality.

Features

  • High Resolution: Supports high-resolution audio formats for detailed and accurate sound reproduction.
  • Low Distortion: Minimizes harmonic and intermodulation distortion for a clean and pure audio signal.
  • High Signal-to-Noise Ratio (SNR): Provides a wide dynamic range and low noise floor for optimal audio quality.
  • Oversampling Digital Filter: Reduces noise and artifacts associated with digital-to-analog conversion.
  • Differential Analog Outputs: Improves noise immunity and reduces common-mode distortion.

Benefits

  • Superior Audio Quality: Delivers clear, detailed, and accurate audio reproduction.
  • Enhanced Listening Experience: Minimizes distortion and noise for an immersive and enjoyable listening experience.
  • Flexible Design: Can be used in a variety of audio equipment and applications.
  • Reduced System Cost: Integrated features minimize the need for external components.
  • Improved Performance: High SNR and low distortion provide optimal audio performance.

Additional Details

The WM8761 typically includes features such as digital volume control, mute function, and various digital audio interfaces. The device's specifications, such as the sampling rate, THD+N, and dynamic range, should be carefully considered when selecting it for a particular application. Proper layout and grounding techniques are important to minimize noise and ensure optimal performance. External components such as decoupling capacitors and analog filters may be required for stable operation.

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL LINE RECEIVERS
Need more? Email Us
ECAD model for SNJ55182J
Cirrus Logic Inc.
20MSPS 16-bit CCD Digitiser | IC AFE 3 CHAN 16BIT 28SSOP
Lowest to $25.1137
ECAD model for WM8199SCDS/RV
Texas Instruments
FAMILY OF 1.8V HIGH SPEED RAIL TO RAIL INPUT OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2780IDR
Texas Instruments
Switch Mode Secondary Side Post Regulator
Lowest to $5.0409
ECAD model for UCC2583DTRG4
NXP / Nexperia
Precision voltage regulator
Need more? Email Us
ECAD model for UA723F
STMicroelectronics
N-channel 650 V, 0.250 Ω, 15 A TO-220, TO-220FP second generation MDmesh™ Power MOSFET
Lowest to $1.8809
ECAD model for STP20NM65N
Texas Instruments
96% EFFICIENT SYNCHRONOUS BOOST CONVERTER
Lowest to $1.9743
ECAD model for TPS61029DRCRG4
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to $0.3506
ECAD model for SPP9435
Microchip Technology
2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER | IC CLK BUFFER 1:2 3GHZ 8SOIC
Lowest to $19.3512
ECAD model for SY10EP11UZG

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9193 $57.5790
65+ $1.5748 $102.3620
100+ $1.5256 $152.5600
140+ $1.4764 $206.6960
180+ $1.4272 $256.8960
235+ $1.2796 $300.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention