Products specifications

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280469-WM9710
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM9710 CAD Model

Description

The WM9710 is a high-quality stereo codec with integrated headphone and speaker amplifiers manufactured by Wolfson Microelectronics plc.

  • Manufacturer: Wolfson Microelectronics plc
  • Dynamic Range: 98dB
  • Sampling Rate: Up to 48kHz
  • Audio Formats: PCM, AC'97, and I2S
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Texas Instruments
HEX INVERTERS
Lowest to $44.2499
ECAD model for SNJ54HCT04FK
Siemens
5-V Low-Drop Voltage Regulator
Need more? Email Us
ECAD model for TLE4261
Microchip Technology
High Performance 8-bit Microcontroller | IC MCU 8BIT 64KB OTP 68PLCC
Need more? Email Us
ECAD model for TS87C51RD2-LCL
Texas Instruments
BICMOS PFC/PWM COMBINATION CONTROLLER
Need more? Email Us
ECAD model for UCC38502DWTR
SamHop
Super high dense cell design for low RDS(ON).
Need more? Email Us
ECAD model for SP8256
Xilinx Inc.
Virtex-4 FPGA Electrical Characteristics | IC FPGA 576 I/O 1152FCBGA
Need more? Email Us
ECAD model for XC4VFX100-11FF1152I
Texas Instruments
FAMILY OF 1.8V HIGH SPEED RAIL TO RAIL INPUT OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2780IDR
NEC
8 BIT BUS TRANSCEIVERS
Need more? Email Us
ECAD model for UPB8286C
Texas Instruments
Switch Mode Secondary Side Post Regulator
Lowest to $5.0409
ECAD model for UCC2583DTRG4

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention