EN
  • EN
  • DE

KBPC3516W

Part No KBPC3516W
Manufacturer Won-Top Electronics
Catalog Bridge Rectifiers
Description 35A SINGLE-PHASE BRIDGE RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Won-Top Electronics
Win Source Part Number 1192706-KBPC3516W
Manufacturer Homepage www.wontop.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KBPC3516W CAD Model

Description

The KBPC3516W is a 35 Amp, 1600V Single-Phase Bridge Rectifier manufactured by Won-Top Electronics. This rectifier is designed for converting AC voltage to DC voltage in various power supply applications. Its high current and voltage ratings make it suitable for heavy-duty industrial and commercial equipment.

Applications

  • Power Supplies: Used in power supplies for industrial equipment, appliances, and other electronic devices.
  • Battery Chargers: Employed in battery charging circuits for converting AC power to DC power for charging batteries.
  • Motor Drives: Integrated into motor drive circuits for converting AC power to DC power for motor control.
  • Welding Machines: Used in welding machines for providing the necessary DC power for welding.
  • Uninterruptible Power Supplies (UPS): Incorporated into UPS systems for rectifying AC power to charge batteries and supply DC power.

Features

  • High Current Rating: Capable of handling up to 35 Amps of forward current.
  • High Voltage Rating: Withstands up to 1600V of peak reverse voltage.
  • Single-Phase Bridge Rectifier: Converts single-phase AC voltage to DC voltage.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Surge Current Capability: Can withstand high surge currents, providing robustness and reliability.

Benefits

  • Efficient Power Conversion: Converts AC power to DC power efficiently with low losses.
  • Reliable Performance: Robust design ensures reliable operation in demanding applications.
  • High Power Handling: Handles high current and voltage levels, making it suitable for heavy-duty applications.
  • Easy Integration: Standard bridge rectifier configuration simplifies circuit design and implementation.
  • Versatile Application: Suitable for a wide range of power supply and power conversion applications.

Additional Details

The KBPC3516W is typically mounted on a chassis or heat sink to dissipate heat effectively. Proper thermal management is crucial for optimal performance. The device is available in a KBPC package with standard terminals for easy connection. The datasheet should be consulted for detailed specifications and application guidelines.

Key Specifications:* Forward Current (IF): 35 Amps* Peak Reverse Voltage (VRRM): 1600V* Surge Current (IFSM): Consult Datasheet for specific value* Forward Voltage Drop (VF): Consult Datasheet for typical value* Package Type: KBPC

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3238 $52.9520
95+ $1.0862 $103.1890
145+ $1.0523 $152.5835
200+ $1.0183 $203.6600
255+ $0.9844 $251.0220
340+ $0.8825 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess