The SB1045 is a Schottky Barrier Rectifier manufactured by Won-Top Electronics. It is designed for high-efficiency rectification in a variety of power supply and circuit applications. This rectifier features a low forward voltage drop, enabling improved efficiency and reduced power dissipation.
Applications:
- Switching power supplies
- Freewheeling diodes
- Polarity protection applications
- High-frequency inverters
- DC-DC converters
Features:
- High surge current capability
- Low power loss and high efficiency
- High forward surge current capability
- Low forward voltage drop
- Guard ring protection
Benefits:
- Improved power efficiency in switching circuits
- Reduced heat generation, leading to increased system reliability
- Protection against voltage spikes and surges
- Enhanced system performance in high-frequency applications
- Simplified thermal management due to lower power dissipation
Additional Details:
The SB1045 typically features a maximum repetitive peak reverse voltage of 45V and a maximum average forward rectified current of 10A. Its low forward voltage drop, typically around 0.5V at rated current, minimizes power loss. The device is commonly available in a TO-220 or similar through-hole package, which allows for efficient heat dissipation. This rectifier is designed to operate within a wide temperature range, making it suitable for various industrial and consumer electronics applications. The Schottky barrier construction ensures fast switching speeds, making it ideal for high-frequency circuits. The device is also lead-free and RoHS compliant.