EN
  • EN
  • DE

NCE2321A

Part No NCE2321A
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Description NCE P-Channel Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number 1229681-NCE2321A
Manufacturer Homepage www.ncepower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCE2321A CAD Model

Description

The NCE2321A is a P-Channel enhancement mode power MOSFET manufactured by Wuxi NCE Power Semiconductor Co., Ltd. This MOSFET is specifically designed for low voltage switching applications, offering optimized performance for portable devices and battery-powered systems. It employs advanced trench technology to minimize on-resistance (RDS(on)) and improve switching efficiency.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • Battery Protection Circuits
  • DC-DC Converters
  • Analog Switches

Features

  • Low RDS(on)
  • Fast Switching Speed
  • Low Gate Charge
  • Small Footprint
  • RoHS Compliant

Benefits

  • Increased Power Efficiency
  • Reduced Switching Losses
  • Improved Thermal Performance
  • Simplified Circuit Design
  • Enhanced System Reliability

Detailed Specs

The NCE2321A typically features a drain-source voltage (VDS) of -20V and a gate-source voltage (VGS) of ±8V. The continuous drain current (ID) is generally around -3.2A, but can vary slightly based on the package and operating conditions. A key characteristic is its low RDS(on), typically in the tens of milliohms range, which reduces conduction losses. The device is usually packaged in a SOT-23 or similar small surface-mount package, making it suitable for compact designs. The fast switching speed contributes to reduced switching losses in high-frequency applications. The low gate charge simplifies the drive requirements. This P-Channel MOSFET is optimized for efficient and reliable performance in low-voltage switching circuits, especially where space and power efficiency are critical, such as in portable electronics and battery management systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
930+ $0.0623 $57.9390
1,985+ $0.0584 $115.9240
3,085+ $0.0563 $173.6855
4,420+ $0.0524 $231.6080
5,750+ $0.0503 $289.2250
7,180+ $0.0483 $346.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,985 pieces
MOQ: 930 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess