EN
  • EN
  • DE

XC3142A-3VQ100C

Part No XC3142A-3VQ100C
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842627-XC3142A-3VQ100C
Ultra Librarian 3D Model Ultra Librarian XC3142A-3VQ100C CAD Model

Description

The XC3142A-3VQ100C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC3100A series. It's designed for providing programmable logic solutions suitable for various applications. As a member of the XC3100A family, it leverages CMOS technology and presents enhanced features compared to prior models.

Applications:

  • Industrial Automation: Applied in programmable logic controllers (PLCs), motor control systems, and robotic control.
  • Instrumentation: Integrated into test and measurement devices for generating waveforms and processing data.
  • Telecommunications: Employed in communications gear for handling custom protocols and signal processing needs.
  • Data Acquisition Systems: Utilized in data acquisition boards for sampling and managing sensor inputs.
  • Embedded Systems: Leveraged in a variety of embedded control systems requiring customized logic.

Features:

  • Configurable Logic Blocks (CLBs): Provides configurable logic functions for custom digital circuits.
  • Input/Output Blocks (IOBs): Offers programmable input and output interfaces for connection with external components.
  • Programmable Interconnect Matrix (PIM): Enables flexible signal routing between CLBs and IOBs.
  • Improved Performance: Delivers enhanced speed and logic density relative to earlier XC3000 series FPGAs.
  • Integrated Memory: Includes on-chip memory elements for storing data locally.

Benefits:

  • Design Flexibility: Supports custom logic functions and varied interface configurations through programmability.
  • Accelerated Time-to-Market: Expedites development through rapid prototyping and customizable hardware.
  • Cost Efficiency: Minimizes the need for separate discrete parts, reducing overall system costs.
  • Design Simplification: Facilitates easier digital system design with its programmable resources.
  • Enhanced Performance: Offers improved operational speeds compared to older FPGA generations.

Additional Details:

The XC3142A-3VQ100C contains a specific allocation of CLBs, IOBs, and memory resources. The package, denoted 'VQ100', refers to a Very Thin Quad Flatpack with 100 pins. The '-3' likely represents the speed grade or performance characteristic. The 'C' indicates it's rated for commercial temperature operation. Consult the Xilinx XC3100A series datasheet for detailed technical specifics and use cases.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess