EN
  • EN
  • DE

RL2010JK-070R08-0.08R

Part No RL2010JK-070R08-0.08R
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183204-RL2010JK-070R08-0.08R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL2010JK-070R08-0.08R CAD Model

Description

The RL2010JK-070R08-0.08R is a thick film chip resistor manufactured by Yageo. It's part of the RL series, recognized for its reliability and consistent performance in various electronic applications. The '2010' designation indicates the component's physical dimensions, optimized for surface mount technology (SMT) and efficient automated assembly.

Applications

  • Current sensing in power electronic circuits
  • Voltage division in precision circuits
  • Pull-up and pull-down resistors in digital logic circuits
  • Feedback resistors in operational amplifier circuits
  • Termination resistors in signal lines

Features

  • Thick film resistive element for stable operation
  • 2010 package size (2.0mm x 1.0mm)
  • Resistance value of 0.08 Ohms
  • Tolerance of 5% (indicated by 'J')
  • Power rating of 0.75W
  • Temperature coefficient of resistance (TCR) of ±200 ppm/°C
  • RoHS compliant

Benefits

  • Precise current measurement in sensitive circuits
  • Compact size enables high-density board layouts
  • High power rating allows for use in demanding applications
  • Stable performance over a wide temperature range
  • Compatible with automated assembly processes
  • Environmentally responsible due to RoHS compliance

Additional Details

The 'RL' series denotes a general-purpose chip resistor. '2010' describes the physical dimensions in inches. 'JK' indicates a tolerance of 5% and a specified temperature coefficient. '-07' signifies the power rating of 0.75W. '0R08' represents the resistance value of 0.08 Ohms. These resistors are engineered for surface mount applications and are usually soldered onto a PCB utilizing reflow soldering methods. The terminals are typically plated with tin to ensure good solderability. This component is suitable for applications where accurate current sensing, good power handling, and robust stability are key factors. Proper soldering techniques are essential to avoid overheating and potential damage to the component. The recommended operating temperature range should also be observed for optimum performance.

You May Also Be Interested in

Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess