EN
  • EN
  • DE

FZT690B

Part No FZT690B
Manufacturer Zetex Semiconductors
Description NPN SILICON PLANAR MEDIUM POWER HIGH GAIN TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zetex Semiconductors
Win Source Part Number 1176315-FZT690B
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FZT690B CAD Model

Description

The FZT690B is a high-performance NPN silicon planar epitaxial transistor from Zetex Semiconductors (now part of Diodes Incorporated). It's designed for high-current, low-saturation applications, commonly used in power switching, motor control, and amplification circuits.

Applications:

  • Power switching
  • Motor control
  • Amplification
  • DC-DC converters
  • Linear regulators

Features:

  • High collector current (IC)
  • Low saturation voltage (VCE(sat))
  • High gain (hFE)
  • Fast switching speed
  • Small signal transistor

Benefits:

  • Efficient power switching due to low saturation voltage
  • High current handling capability
  • Improved circuit efficiency
  • Reduced power dissipation
  • Compact size for space-constrained applications

Additional Details:

The FZT690B is typically supplied in a SOT-223 surface mount package. The high gain allows for efficient amplification with minimal base current. The low saturation voltage minimizes power losses during switching. The fast switching speed enables high-frequency operation. It is designed to operate at low voltages and high currents. It requires proper thermal management to maintain junction temperature within specified limits. The FZT690B offers a cost-effective solution for applications requiring efficient power switching and amplification. The datasheet should be consulted for specific operating parameters and limitations. Proper biasing is essential to achieve optimal performance and prevent device failure. It's well-suited for driving inductive loads such as relays and motors. The transistor is characterized by its high gain-bandwidth product. The SOT-223 package allows for efficient heat dissipation. It's a popular choice for many modern electronic designs needing high-current switching capability.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3988 $51.8440
310+ $0.3273 $101.4630
475+ $0.3170 $150.5750
655+ $0.3068 $200.9540
845+ $0.2966 $250.6270
1,130+ $0.2659 $300.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess