EN
  • EN
  • DE

LH25-10B05

Part No LH25-10B05
Manufacturer Zhuhai Lizhi Technology Co., Ltd
Catalog Board Mount AC DC Converters
Description AC/DC-DC Through Hole,70x48mm AC DC Converters RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,70x48mm
Ripple Noise 100mVp-p
Output Voltage 5V
Isolation Voltage(Vrms) 3kV
Output Power 25W
Voltage - Input(DC) 100V~370V;85VAC~264VAC
Switching Frequency 65kHz
Output current (maximum value) 4.1A
Operating Temperature Range -40℃~+70℃
Output Voltage Accuracy ±2%
Conversion Efficiency 83%
Conversion Type AC/DC-DC
Ultra Librarian 3D Model Ultra Librarian LH25-10B05 CAD Model

Description

Product Overview

The 02DZ2.0-X is engineered to deliver top-tier performance and adaptability in a variety of electronic applications, making it a valuable component for professionals and enthusiasts alike.

Applications and Projects

  • Data acquisition systems
  • Wireless communication infrastructure
  • Power management tools
  • Instrumentation and measurement devices

Features and Benefits

  • Highly adaptable and versatile
  • Efficient energy usage
  • Durable design for long-term use
  • High-performance metrics

Additional Details

This component is tailored for projects that demand high efficiency and superior reliability in challenging technical environments.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 3.3V 10W
Need more? Email Us
Traco Power
AC/DC CONVERTER 12V 40W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 360V 500W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 504W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 12V 5W
Lowest to $17.9163
Recom Power
AC/DC CONVERTER 5V 15W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 302W
Need more? Email Us
Recom Power
AC/DC CONVERTER 12V 4W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 1008W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0602 $57.1806
7+ $15.6391 $109.4737
10+ $15.1504 $151.5040
14+ $14.6617 $205.2638
18+ $14.1730 $255.1140
24+ $12.7068 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess