Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution), Divider
Input CML, HSTL, LVDS, LVPECL
Output LVDS
Frequency - Max 2GHz
Supply Voltage (V) 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY89875
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1263231-SY89875UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89875UMG CAD Model

Description

Product Overview: SY89875UMG from Microchip Technology

The SY89875UMG is a state-of-the-art precision clock distribution device from Microchip Technology, designed to meet the demanding requirements of today's high-speed digital systems. This advanced product ensures reliable and accurate clock distribution, which is critical for maintaining data integrity and synchronization across various components in complex electronic systems.

Key Features

  • High-Speed Performance: The SY89875UMG offers exceptional performance with very low skew and jitter characteristics, making it suitable for applications that require high-speed data processing and timing accuracy.
  • Flexible Outputs: Equipped with multiple configurable outputs, this device can be tailored to support various logic levels, enabling it to interface seamlessly with a wide range of digital ICs and systems.
  • Power Efficiency: Designed with power efficiency in mind, the SY89875UMG minimizes power consumption, which is crucial for thermal management and long-term reliability in dense electronic designs.
  • Robust Design: The device is built to withstand harsh industrial environments, featuring a wide operating temperature range and resistance to voltage variations and noise, ensuring consistent performance under varying conditions.

Applications

The SY89875UMG is ideal for a multitude of applications where precise clock distribution is paramount. It is particularly well-suited for:

  • Data Centers and Networking Equipment
  • High-Performance Computing Systems
  • Telecommunications Infrastructure
  • Test and Measurement Equipment
  • Industrial Control Systems

Technical Specifications

The SY89875UMG is equipped with advanced technical specifications that ensure it meets the rigorous standards required for high-speed digital applications:

  • Low Skew: Ensures that clock signals are distributed with minimal timing variance.
  • Low Jitter: Reduces timing uncertainty, enhancing overall system stability and performance.
  • Wide Operating Temperature Range: Guarantees operation in diverse environmental conditions.

For designers and engineers looking for a reliable and efficient solution for clock distribution challenges, the SY89875UMG from Microchip Technology represents a robust choice that delivers both performance and durability.

You May Also Be Interested in

Microchip Technology
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for SY73551LZG
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 24QFN
Lowest to $5.5994
ECAD model for 8L30205NLGI
Cypress Semiconductor Corp
LOW SKEW CLOCK DRIVER, 2PP SERIE / Clock IC
Need more? Email Us
ECAD model for CY2PP3220AI
Texas Instruments
Need more? Email Us
ECAD model for DS0026CJ
IDT, Integrated Device Technology Inc
DIFFERENTIAL-TO-3.3V LVPECL FANOUT BUFFER 3.3V operating supply
Lowest to $33.8846
ECAD model for ICS8533AGI-01LFT
Renesas Electronics America
IC CLK BUF 2:10 2.5GHZ 32VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 2.5 GHz 32-VFQFN Exposed Pad
Lowest to $9.4677
ECAD model for 853S111BKILF
Integrated Circuit Systems
Low Skew, 1-To-8 Differential/LVCOMS-TO-LVCMOS Fanout Buffer
Lowest to $8.0580
ECAD model for ICS8308AGILFT
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20SO / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for PCKEL14D,118
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 20TSSOP
Lowest to $4.1325
ECAD model for 74FCT3807SPGGI
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
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
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
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
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
1+ $77.4046 $77.4046
2+ $63.5115 $127.0230
3+ $61.5268 $184.5804
4+ $59.5420 $238.1680
5+ $57.5573 $287.7865
6+ $51.6031 $309.6186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 823 pieces