Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Series Z8
Packaging Tube
Core Processor Z8
Core Size 8-Bit
Speed 12MHz
Connectivity EBI/EMI
Peripherals POR, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 236 x 8
Supply Voltage 3.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LCC (J-Lead)
Win Source Part Number 800264-Z8674312VSG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Family Name Z86743
Introduction Date November 26, 1997
Country of Origin Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian Z8674312VSG CAD Model

Description

The Z8674312VSG is a microcontroller from Zilog's Z8 microcontroller family. These microcontrollers are known for their versatility and use in a variety of embedded applications. The Z8674312VSG offers a robust set of features suitable for controlling devices and systems across different industries.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment for precise control of machinery and processes.
  • Consumer Electronics: Integrated into home appliances, remote controls, and other consumer devices to manage functionalities and user interfaces.
  • Embedded Systems: Applied in various embedded systems requiring efficient processing power and real-time response capabilities.
  • Security Systems: Deployed in alarm systems, access control systems, and surveillance equipment for reliable operation and security management.
  • Automotive Applications: Found in automotive control modules, such as engine management systems and dashboard controls, enhancing vehicle performance and functionality.

Features:

  • High-Performance CPU: Features a fast and efficient central processing unit optimized for embedded control tasks.
  • On-Chip Memory: Includes internal RAM and ROM (or Flash memory) for program storage and data handling, reducing the need for external memory components.
  • Multiple I/O Ports: Equipped with a variety of input/output ports that support digital and analog signals, facilitating communication with external devices and sensors.
  • Timers and Counters: Integrated timers and counters enable precise timing control and event management, crucial for real-time applications.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C serial communication protocols for seamless integration with other devices and systems.
  • Interrupt Handling: Advanced interrupt handling capabilities allow for quick responses to external events, ensuring real-time performance.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered and portable applications.

Benefits:

  • Enhanced System Performance: The high-performance CPU and efficient memory architecture enable faster execution of control algorithms and real-time responses.
  • Simplified System Design: Integrated peripherals such as timers, counters, and serial communication interfaces reduce the need for external components, simplifying system design and lowering costs.
  • Increased Reliability: Robust design and error-correction mechanisms enhance the reliability of the microcontroller, ensuring stable operation in harsh environments.
  • Reduced Power Consumption: Low-power operation extends battery life in portable devices and reduces energy costs in stationary applications.
  • Greater Flexibility: The availability of multiple I/O ports and communication interfaces provides flexibility in interfacing with a wide range of sensors, actuators, and other devices.

The Z8674312VSG Microcontroller combines performance, integration, and reliability, making it a solid choice for diverse embedded control applications. Its features facilitate efficient system design, real-time performance, and energy efficiency, crucial for modern electronic devices and systems.

You May Also Be Interested in

Microchip Technology
Lowest to €1.7680
ECAD model for PIC24LC00-I/SN
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to €11.3808
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to €17.4397
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to €11.7604
ECAD model for PIC24HJ64GP506A-I/PT
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to €4.7778
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
Lowest to €2.1233
ECAD model for PIC24LC256-I/SM
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to €5.3549
ECAD model for DSPIC33CK128MP505-I/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to €118.7488
ECAD model for PIC32MX575F512LT-80I/PF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863