Products specifications

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 10 V/μs
-3db Bandwidth 2MHz
Current - Input Bias 80nA
Voltage - Input Offset 3mV
Operating Supply Current 5mA
Supply Voltage - Operating ±5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-CDIP
Win Source Part Number 076846-AD521JDZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD521JDZ CAD Model

Description

Product Overview: AD521JDZ Precision Instrumentation Amplifier

The AD521JDZ is a high-performance instrumentation amplifier manufactured by Analog Devices Inc., a leader in precision signal processing technology. This device is designed to offer a perfect blend of accuracy, low noise, and ease of use for a wide range of applications, including medical instrumentation, industrial process controls, and data acquisition systems.

Key Features

  • Precision Performance: The AD521JDZ boasts exceptional accuracy with a low offset voltage and low offset drift over temperature, which ensures precise signal amplification even in challenging environments.
  • High Gain Accuracy: With a set gain of 1 to 10,000 in one gain set resistor, this amplifier offers high gain accuracy and linearity, making it ideal for precise measurements.
  • Low Noise: The device exhibits low noise characteristics, minimizing the impact of unwanted signals and enhancing the signal-to-noise ratio of the system.
  • Wide Power Supply Range: It operates effectively over a broad power supply range, accommodating both single and dual supply configurations, thus offering flexibility in various circuit designs.
  • Robust Design: The AD521JDZ is encapsulated in a sturdy package that ensures long-term reliability and stability, even in harsh industrial environments.

Applications

The versatility of the AD521JDZ makes it suitable for a diverse array of applications. It is particularly well-suited for tasks that require high precision and low noise, such as:

  • Medical instrumentation, such as ECG and EEG monitors
  • Industrial process controls, including temperature and pressure measurement systems
  • Data acquisition systems that demand high accuracy
  • Strain gauge amplifiers where precise signal conditioning is crucial

Conclusion

The AD521JDZ from Analog Devices Inc. is a top-tier instrumentation amplifier that offers a rare combination of precision, reliability, and flexibility. Its robust design and high accuracy make it an indispensable component for engineers and designers looking to build high-performance electronic systems. Whether in the medical field, industrial settings, or data-sensitive applications, the AD521JDZ stands out as a trusted solution for complex signal amplification needs.

You May Also Be Interested in

Intersil
IC OPAMP GP 5MHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R I/O 5.5V 8-Pin SOIC
Lowest to $2.6410
ECAD model for ISL28246FBZ
Microchip Technology
IC CMOS 2 CIRCUIT 10DFN / CMOS Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
Lowest to $2.8925
ECAD model for MCP635T-E/MF
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Need more? Email Us
ECAD model for MCP618T-I/SN
Fairchild/ON Semiconductor
IC OPAMP GP 9SIP / Op Amp Dual GP ±22V 9-Pin SIP
Need more? Email Us
ECAD model for KA4558S
Microchip Technology
IC OPAMP ZERO-DRIFT 1CIRC SC70-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Lowest to $2.9338
ECAD model for MCP6V71UT-E/LTY
Texas Instruments
IC OPAMP GP 1MHZ RRO SC70-5 / Op Amp Single Low Input Bias Current Amplifier R-R O/P 5V 5-Pin SC-70 T/R
Lowest to $1.7792
ECAD model for LMV301MG/NOPB
Texas Instruments
IC OPAMP GP 22MHZ RRO 8SOIC / Op Amp Single Low Noise Amplifier R-R I/O 5.5V 8-Pin SOIC Tube
Lowest to $2.1354
ECAD model for LMP7731MA/NOPB
Intersil
IC OPAMP GP 300KHZ RRO 16QSOP / Op Amp Quad Micropower Amplifier R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28488FAZ-T7
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit SC-70-5
Need more? Email Us
ECAD model for MIC921YC5-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
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
1+ $91.9579 $91.9579
2+ $75.4527 $150.9054
3+ $73.0948 $219.2844
4+ $70.7368 $282.9472
5+ $68.3790 $341.8950
6+ $61.3053 $367.8318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 680 pieces