EN
  • EN
  • DE

MAX121EPE+

Part No MAX121EPE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Number of Bits 14
Sampling Rate (Per Second) 308k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V, -10.8V ~ 15.75V
Voltage - Supply, Digital 5V, -10.8V ~ 15.75V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Mounting Style Through Hole
Part Number Series MAX121
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813326-MAX121EPE+
Ultra Librarian 3D Model Ultra Librarian MAX121EPE+ CAD Model

Description

Maxim Integrated's MAX121EPE+ Precision ADC

The MAX121EPE+ is a high-performance, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to offer excellent accuracy and stability for a wide range of applications. This device is well-suited for situations that require precise data acquisition, such as industrial control systems, medical instrumentation, and automated test equipment. It features a fast conversion time, low power consumption, and a versatile interface that makes it easy to integrate into various system designs.

One of the key attributes of the MAX121EPE+ is its 12-bit resolution, which ensures that it can capture and convert analog signals with a high degree of precision. The ADC operates with a single +5V supply and has a bipolar ±5V input range, providing the flexibility needed for processing both positive and negative signals. This range is particularly useful in systems that need to measure signals around zero volts.

The device boasts a sample rate of up to 133ksps (kilo-samples per second), allowing for rapid data acquisition, which is critical in applications where timing and responsiveness are crucial. The fast throughput rate of the MAX121EPE+ minimizes the latency in signal processing and contributes to the overall efficiency of the system it is integrated into.

For ease of use, the MAX121EPE+ incorporates a parallel interface, which simplifies the connection to microcontrollers and digital signal processors. The parallel interface is designed to be user-friendly, supporting both 8-bit and 16-bit microprocessors, and it includes an INT (interrupt) output that can be used to signal the completion of a conversion.

The MAX121EPE+ comes in a 16-pin DIP (Dual In-line Package) and is specified for operation over the 0°C to +70°C temperature range. Its robust design ensures reliable performance even in challenging environmental conditions, making it a trusted choice for mission-critical applications.

Overall, the MAX121EPE+ from Maxim Integrated is a versatile and reliable ADC that offers the precision and speed required for sophisticated data acquisition tasks. Its combination of performance, ease of integration, and robustness makes it an excellent choice for engineers and designers looking to enhance the accuracy and efficiency of their systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess