Products specifications

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 1M
Data Interface SPI, DSP
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number AD7450
Standard Package 49 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554532-AD7450AR
Ultra Librarian 3D Model Ultra Librarian AD7450AR CAD Model

Description

The AD7450AR is a high-performance, 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc. This compact and efficient ADC is designed for a variety of applications where precision data conversion is critical, such as industrial control systems, medical devices, and data acquisition systems.

Key Features

  • Resolution: The AD7450AR boasts a 12-bit resolution, providing a fine level of detail in the analog signal conversion process.
  • Sampling Rate: With a maximum sampling rate of up to 1 MSPS (Mega-Samples Per Second), the AD7450AR can handle high-speed signal processing, making it ideal for applications that require rapid data acquisition.
  • Input Voltage Range: The device supports a wide input voltage range, accommodating various signal amplitudes for flexible application use.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7450AR operates with a low power consumption, minimizing the impact on system power budgets.
  • Interface: It features a serial interface, which allows for easy integration into existing digital systems with minimal pin count and straightforward connectivity.

Performance Characteristics

The AD7450AR provides excellent dynamic performance, including a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring accurate and reliable conversion of analog signals to digital data. Its inherent low noise design and differential input capability enhance performance in noisy environments and when measuring small signal amplitudes.

Package and Reliability

Encased in a robust 8-lead SOIC (Small Outline Integrated Circuit) package, the AD7450AR is designed for durability and long-term reliability. It operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The versatility of the AD7450AR allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Battery-powered devices, where power efficiency is essential.
  • Data acquisition systems, requiring high-speed and accurate analog-to-digital conversion.
  • Industrial process control, where precision and robustness are needed.
  • Medical instrumentation, demanding high reliability and precision.

For designers and engineers looking for a reliable and precise ADC solution, the AD7450AR from Analog Devices Inc. represents a balance of performance, power efficiency, and versatility, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
12-BIT SAR PARALLEL ADC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 32-SBDIP-H
Need more? Email Us
ECAD model for AD572SD/883B
Texas Instruments
8-Channel, 50 kSPS to 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT SAR 16TSSOP
Lowest to $4.7879
ECAD model for ADC128S022CIMTX
Analog Devices Inc.
BANDPASS IF SUBSYSTEM / Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SSOP
Need more? Email Us
ECAD model for AD6140ARSRL
Texas Instruments
IC ADC 24BIT SIGMA-DELTA 16TSSOP / 24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP
Lowest to $7.9237
ECAD model for ADS122C04IPW
Analog Devices Inc.
8 BIT ECL ADC IC / Bit Analog to Digital Converter Input
Need more? Email Us
ECAD model for AD9028KENAC
Maxim Integrated
IC ADC 12BIT 3-ST 44-PLCC
Need more? Email Us
ECAD model for ICL7109CQH+D
Analog Devices Inc.
12-BIT FLASH ADC / 12 Bit Analog to Digital Converter 1 Input Flash 24-CDIP
Need more? Email Us
ECAD model for AD671SD-750
Analog Devices Inc.
4-Channel, 1 MSPS, 8-/10-/12-Bit ADCs with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $13.5812
ECAD model for AD7924BRUZ
Maxim Integrated
IC ADC 3STATE BI OUT 12BIT 40DIP
Need more? Email Us
ECAD model for ICL7109CPL+

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
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
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
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
3+ $20.5873 $61.7619
6+ $16.8922 $101.3532
10+ $16.3643 $163.6430
13+ $15.8364 $205.8732
17+ $15.3085 $260.2445
22+ $13.7249 $301.9478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 900 pieces
MOQ: 3 pcs