Products specifications

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 18 mA
Number of Elements 2
Number of Pins 20
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 1043442-ADF4216BRUZ-RL7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADF4216BRUZ-RL7 CAD Model

Description

The ADF4216BRUZ-RL7 is a high-performance, dual frequency synthesizer manufactured by Analog Devices Inc. This device is capable of generating RF outputs up to 2.4 GHz through its integrated voltage-controlled oscillators (VCOs) and phase-locked loop (PLL) circuitry. It is commonly used in a wide range of wireless applications, including telecommunications, base stations, satellite systems, and other RF communications systems.

Key Features

  • Dual Integer-N PLLs: The ADF4216BRUZ-RL7 features two completely independent PLLs, allowing for versatile frequency planning in complex systems.
  • Wide Frequency Range: With the ability to generate frequencies up to 2.4 GHz, this device is suitable for a broad spectrum of RF applications.
  • Low Phase Noise: The low phase noise performance of the ADF4216BRUZ-RL7 ensures high-quality signal generation, which is critical for communication systems.
  • Programmable Charge Pump Currents: Users can program the charge pump currents, providing flexibility in optimizing loop filter characteristics.
  • Power-Down Mode: The inclusion of a power-down mode enables power savings when the device is not in active use.
  • Serial Interface: The device can be programmed via a three-wire serial interface, which simplifies connection to microcontrollers or other digital systems.

Package and Quality

The ADF4216BRUZ-RL7 comes in a compact TSSOP (thin shrink small outline package) form factor, which is ideal for space-constrained applications. Its surface-mount design facilitates efficient assembly and integration into a variety of circuit boards.

Applications

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Private Mobile Radios
  • Satellite Terminals
  • Test Equipment
  • Wireless Local Loop

Conclusion

The ADF4216BRUZ-RL7 by Analog Devices Inc. is a versatile and reliable choice for designers seeking a dual PLL frequency synthesizer solution. Its wide frequency range, low phase noise, and programmable features make it an excellent choice for advanced RF systems. Whether for commercial telecommunications or specialized RF applications, the ADF4216BRUZ-RL7 delivers performance and flexibility that engineers can count on.

You May Also Be Interested in

Rectron USA
DIODE ZENER 3.9V 500MW SOD-323 / Zener Diode 3.9 V 500 mW ±2% Surface Mount SOD-323
Need more? Email Us
ECAD model for BZT52B3V9S
Vishay
Diode Switching 600V 1.5A 2-Pin SMA T/R
Need more? Email Us
ECAD model for BYG20JHE3/TR
Taiwan Semiconductor
SOD-123F, 500mW, 2%, Small Signal Zener Diode
Lowest to $0.0452
ECAD model for BZT52B7V5 RH
Siemens
Need more? Email Us
ECAD model for BUZ91AF
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 10 V 200 mW ±2% Surface Mount SOD-323
Lowest to $0.0353
ECAD model for BZT52-B10S_R1_00001
Taiwan Semiconductor
SOT-23, 300mW, 5%, Small Signal Zener Diode
Need more? Email Us
ECAD model for BZX84C4V3 RF
NXP / Nexperia
Need more? Email Us
ECAD model for BZD27C223W22V
Vishay
DIODE ZENER 3.6V 1.25W DO214AC / Zener Diode 3.6 V 1.25 W ±5.56% Surface Mount DO-214AC (SMA)
Lowest to $0.3989
ECAD model for BZG05C3V6-M3-08
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 6.2 V 410 mW ±1.94% Surface Mount SOT-23
Need more? Email Us
ECAD model for BZX84B6V2-AU_R1_000A1
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
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
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
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
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
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
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
9+ $7.3127 $65.8143
22+ $5.9997 $131.9934
34+ $5.8121 $197.6114
46+ $5.6245 $258.7270
60+ $5.4370 $326.2200
80+ $4.8756 $390.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,885 pieces
MOQ: 9 pcs