EN
  • EN
  • DE

ADF4216BRUZ-RL7

Part No ADF4216BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description IC Pll Freq Synthesizer 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 18 mA
Number of Elements 2
Number of Pins 20
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 1043442-ADF4216BRUZ-RL7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADF4216BRUZ-RL7 CAD Model

Description

The ADF4216BRUZ-RL7 is a high-performance, dual frequency synthesizer manufactured by Analog Devices Inc. This device is capable of generating RF outputs up to 2.4 GHz through its integrated voltage-controlled oscillators (VCOs) and phase-locked loop (PLL) circuitry. It is commonly used in a wide range of wireless applications, including telecommunications, base stations, satellite systems, and other RF communications systems.

Key Features

  • Dual Integer-N PLLs: The ADF4216BRUZ-RL7 features two completely independent PLLs, allowing for versatile frequency planning in complex systems.
  • Wide Frequency Range: With the ability to generate frequencies up to 2.4 GHz, this device is suitable for a broad spectrum of RF applications.
  • Low Phase Noise: The low phase noise performance of the ADF4216BRUZ-RL7 ensures high-quality signal generation, which is critical for communication systems.
  • Programmable Charge Pump Currents: Users can program the charge pump currents, providing flexibility in optimizing loop filter characteristics.
  • Power-Down Mode: The inclusion of a power-down mode enables power savings when the device is not in active use.
  • Serial Interface: The device can be programmed via a three-wire serial interface, which simplifies connection to microcontrollers or other digital systems.

Package and Quality

The ADF4216BRUZ-RL7 comes in a compact TSSOP (thin shrink small outline package) form factor, which is ideal for space-constrained applications. Its surface-mount design facilitates efficient assembly and integration into a variety of circuit boards.

Applications

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Private Mobile Radios
  • Satellite Terminals
  • Test Equipment
  • Wireless Local Loop

Conclusion

The ADF4216BRUZ-RL7 by Analog Devices Inc. is a versatile and reliable choice for designers seeking a dual PLL frequency synthesizer solution. Its wide frequency range, low phase noise, and programmable features make it an excellent choice for advanced RF systems. Whether for commercial telecommunications or specialized RF applications, the ADF4216BRUZ-RL7 delivers performance and flexibility that engineers can count on.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Pericom
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mitsubishi
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,885 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess