EN
  • EN
  • DE

AS7C31025A-12JI

Part No AS7C31025A-12JI
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 5V/3.3V 128K X 8 CMOS SRAM (Revolutionary pinout)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147509-AS7C31025A-12JI
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C31025A-12JI CAD Model

Description

The AS7C31025A-12JI is a high-speed 1Mbit Static Random Access Memory (SRAM) organized as 128K x 8 bits. It's designed for applications requiring fast data access, low power consumption, and high reliability. Commonly used in networking, telecommunications, and high-performance computing systems, this SRAM provides a robust memory solution for critical data storage and retrieval.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for fast packet processing.
  • Telecommunications Systems: Deployed in communication systems for data buffering and signal processing.
  • High-Performance Computing: Used in cache memory and data storage in high-speed computing applications.
  • Industrial Control Systems: Utilized in industrial automation and control systems for real-time data storage.
  • Medical Devices: Implemented in medical equipment requiring fast and reliable memory.

Features:

  • Fast Access Time: 12ns access time for quick data retrieval.
  • Low Power Consumption: Reduces energy consumption, suitable for battery-powered applications.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply for simplified system integration.
  • TTL-Compatible Inputs and Outputs: Compatible with standard TTL logic levels.
  • Three-State Output: Allows for easy memory expansion and bus management.
  • Available in JEDEC Standard Packages: Ensures compatibility and ease of integration.

Benefits:

  • High-Speed Data Access: Enables quick processing and retrieval of stored data.
  • Energy Efficiency: Low power consumption prolongs battery life in portable devices.
  • Simplified Integration: Single power supply and TTL compatibility streamline system design.
  • Flexible Memory Expansion: Three-state outputs allow for easy expansion of memory capacity.
  • Reliable Performance: Provides robust and reliable memory storage for critical applications.

Additional Details:

The AS7C31025A-12JI is designed for high-performance applications where speed and reliability are essential. Its fast access time of 12ns ensures quick data retrieval, while its low power consumption makes it suitable for battery-powered and energy-sensitive systems. The SRAM operates on a single 3.3V power supply, simplifying system design and reducing the number of required power rails. Its TTL-compatible inputs and outputs ensure seamless integration with standard logic devices.

The three-state output feature enables easy memory expansion and simplifies data bus management. The AS7C31025A-12JI is available in industry-standard JEDEC packages, ensuring compatibility and ease of integration into various system designs. This SRAM provides a reliable and high-performance memory solution for a wide range of applications, including networking, telecommunications, and high-performance computing.

You May Also Be Interested in

Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess