Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 200 Ohm
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 600ns, 450ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Maximum) 5nA
Crosstalk -90dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 772616-DG202DY+
Popularity Medium
Supply and Demand Status Limited
Family Name DG202
Introduction Date January 02, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DG202DY+ CAD Model

Description

The DG202DY+ is a robust, high-performance analog switch from Maxim Integrated, designed to cater to a wide array of applications requiring efficient signal routing. This precision device is part of Maxim's renowned series of CMOS analog multiplexers and switches that offer superior signal integrity, minimal power consumption, and high reliability.

Constructed with Maxim’s proprietary silicon-gate process, the DG202DY+ features four independent single-pole, single-throw (SPST) switches, providing the user with the flexibility to control multiple signal paths within their circuit design. This versatility makes it an ideal choice for applications such as data acquisition systems, communication systems, test equipment, and audio signal routing.

The switch operates efficiently across a broad voltage range of ±15V or a single supply of 30V, ensuring compatibility with various signal levels. The DG202DY+ boasts low charge injection, reducing the distortion and errors in precision applications. Additionally, the device features low power consumption, which is essential for battery-powered and portable devices, and has an on-resistance of 85Ω (max) that remains flat over the specified signal range, ensuring consistent performance.

Another key attribute of the DG202DY+ is its enhanced electrostatic discharge (ESD) protection. This feature provides a robust defense against static electricity, which is critical for maintaining the longevity and reliability of the switch in environments prone to ESD events.

For ease of integration into existing designs, the DG202DY+ is offered in a standard 16-pin DIP (dual in-line package) or SOIC (small outline integrated circuit) package. The package is lead(Pb)-free and RoHS compliant, making it suitable for use in environmentally sensitive applications and adhering to modern environmental standards.

In summary, the Maxim Integrated DG202DY+ analog switch is a high-quality component that combines flexibility, efficiency, and durability, making it an excellent choice for designers looking to enhance their systems with reliable signal routing solutions.

You May Also Be Interested in

Texas Instruments
SINGLE-POLE,DOUBLE-THROW ANALOG SWITCH
Lowest to $0.2570
ECAD model for 74LVC1G3157DBVRG4
Maxim Integrated
Precision, 16-Channel/Dual 8-Channel, High-Performance, CMOS Analog Multiplexers | IC MULTIPLEXER DUAL 8X1 28SOIC
Need more? Email Us
ECAD model for MAX307EWI
ON Semiconductor
Analog Multiplexers/Demultiplexers with Injection Current Effect Control | IC MUX/DEMUX DUAL 4X1 16SOIC
Lowest to $0.6757
ECAD model for MC74HC4852AD
Maxim Integrated
2.5Ω, Quad, SPST, CMOS Analog Switches | IC SWITCH QUAD SPST 16SSOP
Need more? Email Us
ECAD model for MAX4603EAE
Analog Devices Inc.
Dual SPDT Switch | IC SWITCH DUAL SPDT 16SOIC
Lowest to $11.7241
ECAD model for ADG436BR
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Need more? Email Us
ECAD model for MC14052BFR2
Analog Devices Inc.
CMOS 4/8 CHAANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER DUAL 4X1 16DIP
Lowest to $20.2726
ECAD model for ADG509AKN
ON Semiconductor
IC SWITCH SPST-NOX4 70OHM 14SOIC / 4 Circuit IC Switch 1:1 70Ohm 14-SOIC
Need more? Email Us
ECAD model for NLV74HC4066ADR2G
Analog Devices Inc.
LC2MOS QUAD SPST SWITCHES | IC SWITCH QUAD SPST 16DIP
Lowest to $11.5880
ECAD model for ADG212AKN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
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
40+ $1.5760 $63.0400
90+ $1.2932 $116.3880
135+ $1.2527 $169.1145
185+ $1.2123 $224.2755
240+ $1.1719 $281.2560
320+ $1.0507 $336.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,300 pieces
MOQ: 40 pcs