Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Amplifier Type Chopper (Zero-Drift)
Number of Circuits 1
Slew Rate 2.5 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 1.5pA
Voltage - Input Offset 700μV
Operating Supply Current 1.2mA
Supply Voltage - Operating 4.5 V to 16 V, ±2.25 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 279418-ICL7650CPD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7650CPD CAD Model

Description

Maxim Integrated's ICL7650CPD Precision Chopper-Stabilized Operational Amplifier

The ICL7650CPD is a high-performance, chopper-stabilized operational amplifier designed and manufactured by Maxim Integrated. This precision op-amp is known for its extremely low input offset voltage and drift, making it an ideal choice for applications that require accurate and stable measurements over time and temperature. Its design is focused on minimizing the effects of noise and providing a clean, reliable signal amplification in a variety of electronic circuits.

Featuring a unique chopper stabilization technique, the ICL7650CPD effectively eliminates the DC offset errors that can plague standard operational amplifiers. This results in an input offset voltage that is typically less than 10μV with a very low input offset voltage drift of less than 0.1μV/°C. This level of precision ensures that the amplifier can be used in sensitive instrumentation, such as medical devices, precision sensors, and data acquisition systems, without introducing significant errors into the signal path.

The device is packaged in a 14-pin DIP (Dual In-line Package), making it compatible with a wide range of standard PCB layouts and easy to integrate into existing designs. The ICL7650CPD operates within a supply voltage range of ±4.5V to ±18V, providing designers with flexibility in power supply design. Furthermore, the op-amp features a low supply current of typically 1.4mA, which helps in designing energy-efficient applications.

Other notable features of the ICL7650CPD include its high open-loop gain, low input bias current, and the capability to operate over a wide temperature range. This makes it suitable for precision analog applications such as integrators, filters, and amplifiers in scientific and industrial equipment.

In summary, Maxim Integrated's ICL7650CPD is a highly precise and stable chopper-stabilized operational amplifier that offers exceptional performance for applications demanding the highest level of accuracy and reliability. Its low power consumption and versatile power supply options make it an excellent choice for a wide array of electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 88MHZ RRO 8SOIC / Op Amp Single Low Noise Amplifier R-R O/P 5.5V 8-Pin SOIC T/R
Lowest to $2.3575
ECAD model for LMP7717MAX/NOPB
Microchip Technology
IC CMOS 2 CIRCUIT 10DFN / CMOS Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
Lowest to $2.8925
ECAD model for MCP635T-E/MF
Intersil
IC OPAMP GP 5MHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R I/O 5.5V 8-Pin SOIC
Lowest to $2.6410
ECAD model for ISL28246FBZ
Texas Instruments
IC OPAMP AUDIO 25MHZ 8SOPWRPAD
Lowest to $19.5945
ECAD model for LME49880MR/NOPB
Texas Instruments
IC OP AMP GP 250KHZ DIESALE
Need more? Email Us
ECAD model for LM4250C MDA
Intersil
IC OPAMP INSTR 265KHZ RRO 16QSOP / INST Amp Dual R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28273FAZ-T7
Fairchild/ON Semiconductor
IC OPAMP GP 9SIP / Op Amp Dual GP ±22V 9-Pin SIP
Need more? Email Us
ECAD model for KA4558S
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit SC-70-5
Need more? Email Us
ECAD model for MIC921YC5-TR
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Need more? Email Us
ECAD model for MCP618T-I/SN
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
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
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
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
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
3+ $25.8845 $77.6535
6+ $21.2386 $127.4316
9+ $20.5748 $185.1732
12+ $19.9111 $238.9332
15+ $19.2474 $288.7110
20+ $17.2564 $345.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,560 pieces
MOQ: 3 pcs