Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 1
SR - Slew Rate 2.5 V/μs
GBP - Gain Bandwidth Product 2MHz
Current - Input Bias 1.5pA
Voltage - Input Offset 700μV
Operating Supply Current 1.2mA
Dual Supply Voltage (±) 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 776342-ICL7650CSD
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7650
Introduction Date August 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ICL7650CSD CAD Model

Description

Maxim Integrated ICL7650CSD Precision Chopper-Stabilized Operational Amplifier

The ICL7650CSD from Maxim Integrated is a highly precise chopper-stabilized operational amplifier designed to offer ultra-low offset voltage and drift over time and temperature. This component is an excellent choice for applications that require exacting performance in terms of signal amplification and conditioning, such as medical instrumentation, precision data acquisition systems, and industrial process controls.

With its chopper-stabilized design, the ICL7650CSD achieves a remarkable level of accuracy by continuously correcting for DC errors. This results in a typical input offset voltage of just 9µV and a maximum of 15µV at room temperature. Additionally, the offset voltage drift is minimized to a negligible 0.05µV/°C, ensuring stable performance across a broad temperature range.

The ICL7650CSD operates with a supply voltage range from ±4.5V to ±8V, providing designers with flexibility in various circuit configurations. Its low power consumption makes it suitable for battery-powered devices, while its low noise characteristics ensure a clean signal amplification, vital for sensitive applications.

Another significant feature of the ICL7650CSD is its high open-loop gain, which exceeds 106dB. This high gain, coupled with a common-mode rejection ratio (CMRR) of 120dB and a power supply rejection ratio (PSRR) of 120dB, guarantees excellent linearity and minimizes errors due to power supply fluctuations or common-mode signals.

For ease of integration, the ICL7650CSD comes in a compact 14-pin SOIC package, which conserves space on printed circuit boards. It also features no external components for chopper stabilization, which simplifies design and reduces overall system complexity and cost.

In summary, the Maxim Integrated ICL7650CSD operational amplifier is a highly reliable and accurate component that provides designers with a low-noise, high-stability solution for critical signal processing applications. Its robust performance and compact form factor make it an ideal choice for achieving precision in electronic systems.

You May Also Be Interested in

Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-050E/CHYVAO
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-100E/CHYVAO
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Lowest to $4.4082
ECAD model for MCP634T-E/ST
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Need more? Email Us
ECAD model for MCP618T-I/SN
Texas Instruments
IC OPAMP GP 22MHZ RRO 8SOIC / Op Amp Single Low Noise Amplifier R-R I/O 5.5V 8-Pin SOIC Tube
Lowest to $2.1354
ECAD model for LMP7731MA/NOPB
Microchip Technology
IC OPAMP ZERO-DRIFT 1CIRC SC70-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Lowest to $2.9338
ECAD model for MCP6V71UT-E/LTY
Analog Devices Inc.
DIE / General Purpose Amplifier 2 Circuit Rail-to-Rail Die
Lowest to $33.6001
ECAD model for OP284CHIPS
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6V71T-E/OTVAO
Fairchild/ON Semiconductor
IC OPAMP GP 9SIP / Op Amp Dual GP ±22V 9-Pin SIP
Need more? Email Us
ECAD model for KA4558S
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
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
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
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
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
9+ $7.4654 $67.1886
22+ $6.1255 $134.7610
33+ $5.9342 $195.8286
46+ $5.7427 $264.1642
59+ $5.5513 $327.5267
78+ $4.9769 $388.1982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,300 pieces
MOQ: 9 pcs