Products specifications

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 28
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HVQFN (7x7)
Win Source Part Number 041160-LPC1112FHN33/101
Ultra Librarian 3D Model Ultra Librarian LPC1112FHN33/101 CAD Model

Description

Product Overview: LPC1112FHN33/101

The LPC1112FHN33/101 is a high-performance microcontroller product from NXP Semiconductors, designed specifically for embedded applications requiring a blend of low power consumption, advanced features, and affordability. This microcontroller is part of the LPC1100 series, which is based on a 32-bit ARM Cortex-M0 processor core.

Key Features

  • CPU: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: Comes with 16 KB of on-chip flash memory and 4 KB of SRAM, providing ample space for code and data storage.
  • I/O Pins: Features 26 General Purpose I/O (GPIO) pins, giving designers flexibility in interfacing with peripherals and custom hardware.
  • Package: Housed in a compact 33-pin HVQFN package, the LPC1112FHN33/101 is suitable for space-constrained applications.
  • Serial Interfaces: Includes a variety of serial interfaces such as I2C, SPI, and UART, allowing for easy integration with a wide range of external devices.
  • Analog Features: Equipped with an 8-channel 10-bit Analog-to-Digital Converter (ADC), enabling the microcontroller to interface with analog sensors and other input devices.
  • Power Efficiency: Its low power consumption modes, including deep sleep and power-down, make it ideal for battery-operated devices and applications where power efficiency is critical.
  • Clock System: A flexible clocking system that includes an internal oscillator and PLL for precise timing operations.

Applications

The LPC1112FHN33/101 is versatile enough to be used in a wide array of applications, such as:

  • Industrial control systems
  • Consumer electronics
  • Home automation
  • Battery-powered devices
  • Alarm systems
  • Small-scale robotics

Development Support

Developers can take advantage of the extensive ecosystem surrounding the LPC1100 series, including development boards, software libraries, and integrated development environments (IDEs) that simplify the process of bringing a product from concept to market. NXP also provides detailed documentation and a supportive community for troubleshooting and knowledge sharing.

In summary, the LPC1112FHN33/101 from NXP is a feature-rich microcontroller that offers an optimal balance between performance and power efficiency, making it a smart choice for a multitude of low-power and cost-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to $7.1362
ECAD model for PIC32MX695F512H-80I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to $4.8750
ECAD model for PIC24HJ128GP206-I/PT
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to $5.8968
ECAD model for DSPIC33CK128MP505-I/PT
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
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
Lowest to $10.1313
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
Lowest to $7.9604
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
Lowest to $0.0880
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
12+ $4.2097 $50.5164
29+ $3.4541 $100.1689
45+ $3.3462 $150.5790
62+ $3.2382 $200.7684
80+ $3.1303 $250.4240
107+ $2.8065 $300.2955
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 520 pieces
MOQ: 12 pcs