EN
  • EN
  • DE

LPC1114FHI33/302

Part No LPC1114FHI33/302
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 33HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HVQFN (5x5)
Win Source Part Number 071957-LPC1114FHI33/302
Ultra Librarian 3D Model Ultra Librarian LPC1114FHI33/302 CAD Model

Description

The NXP LPC1114FHI33/302 is a highly capable microcontroller that is part of the LPC1100 series, designed for embedded applications that require low power consumption, high performance, and minimal design footprint. This microcontroller is based on a 32-bit ARM Cortex-M0 processor core, which operates at frequencies of up to 50 MHz, offering a perfect blend of energy efficiency and processing capability.

Key Features

  • Processor: 32-bit ARM Cortex-M0 CPU, up to 50 MHz
  • Memory: 32KB of on-chip flash programming memory and 8KB of SRAM
  • I/O Configuration: Up to 42 General Purpose I/O (GPIO) pins with configurable pull-up/pull-down resistors
  • Serial Interfaces: Includes UART, I2C, and SPI for versatile peripheral connections
  • Timers: Multiple 32-bit timers, a 24-bit system timer, and a watchdog timer for precise event management and system reset capabilities
  • Analog-to-Digital Converter: Integrated 10-bit ADC with up to 8 channels for analog signal processing
  • Power Efficiency: Ultra-low power consumption with multiple power-down modes for energy-sensitive applications
  • Package: Available in a compact 33-pin HVQFN package, ideal for space-constrained applications
  • Operating Voltage: Wide power supply range from 2.0V to 3.6V

Applications

The LPC1114FHI33/302 is suited for a diverse range of applications, including but not limited to industrial automation, consumer electronics, battery-powered devices, and IoT endpoints. Its rich set of features and low power consumption make it an excellent choice for designers looking to optimize their system's performance and power budget.

Development Support

NXP provides extensive development support for the LPC1114FHI33/302 with a comprehensive suite of tools, including the LPCXpresso IDE, software libraries, and example code. This support helps to accelerate development cycles and reduce time-to-market for products utilizing this microcontroller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess