EN
  • EN
  • DE

ADM1030ARQZ

Part No ADM1030ARQZ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description Intelligent Temperature Monitor and PWM Fan Controller | IC SNSR TEMP/FAN PWM CTRL 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 100°C, External Sensor
Accuracy ±1°C, ±1°C(Maximum)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 100°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADM1030A
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1140576-ADM1030ARQZ
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1030ARQZ CAD Model

Description

ON Semiconductor ADM1030ARQZ Product Overview

The ADM1030ARQZ is a sophisticated thermal management device from ON Semiconductor, designed to provide a comprehensive solution for temperature monitoring and fan control. This integrated circuit is tailored for use in a variety of computer systems and electronics that require precise cooling mechanisms to maintain optimal performance and reliability.

Key Features

  • Temperature Monitoring: The ADM1030ARQZ is equipped with an on-chip temperature sensor that delivers accurate readings, which are crucial for maintaining system stability and performance.
  • Fan Speed Control: With its built-in fan control logic, the device can adjust the speed of one or more fans based on temperature readings, ensuring efficient cooling and noise reduction.
  • I²C Compatible Interface: The device features an I²C-compatible serial interface, allowing for easy integration into existing bus systems and facilitating communication with microcontrollers or other I²C devices.
  • Programmable Settings: Users can program various parameters such as temperature set points, fan speed curves, and alarm thresholds, providing a customizable thermal management solution.
  • Overtemperature Protection: The ADM1030ARQZ includes an overtemperature alarm that alerts the system in case of excessive heat, helping to prevent damage to critical components.

Applications

The versatility of the ADM1030ARQZ makes it an ideal choice for a wide array of applications, including:

  • Desktop and laptop computers
  • Servers and data centers
  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics

Technical Specifications

The ADM1030ARQZ operates over a wide supply voltage range and is available in a compact QSOP package, making it suitable for space-constrained applications. It supports various fan types, including both DC and PWM fans, providing flexibility for different cooling requirements.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ADM1030ARQZ is no exception. It is manufactured with high-quality materials and subjected to rigorous testing to ensure it meets the highest standards of performance and reliability.

You May Also Be Interested in

Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Lowest to $12.1044
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $7.7325
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Texas Instruments
IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $6.5967
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $14.5631
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Lowest to $6.7582

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,652 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess